LevelOne logo

LevelOne GES-1651 network switch Managed Gigabit Ethernet (10/100/1000) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74682
Info modified on:
14 Jun 2023, 09:22:43
Long product name LevelOne GES-1651 network switch Managed Gigabit Ethernet (10/100/1000) Black:

LEVELONE 16PORT GIGABIT SWITCH WEB SMART GIGABIT ETHERNET + 2 SFP

LevelOne GES-1651 network switch Managed Gigabit Ethernet (10/100/1000) Black:

LevelOne GES-1651 is a powerful, high-performance Gigabit Ethernet switch with 16 10/100/1000Mbps ports shared 2 SFP(mini GBIC) ports, providing you a cost-effective, space-saving solution for expanding your network. The gigabit ports can lead you to a real gigabit connection, making you be able to transfer high bandwidth-needed files larger and faster in an easy way. And the two gigabit SFP ports allow you to add fiber-optic connectivities for connecting to other network switches to obtain long-distance communication.

This GES-1651 device provides the easy management function, the network administrator can configure the status and the port function setting of the device through the Web-Based UI. When installing the auto-discovery management tool helps network managers to search and access those switches on LAN easily. Therefore, network managers can access switches that support autodiscovery on LAN without memorizing IP address.

- 16 Gigabit Ethernet ports with 2 shared SFP slots
- 10/100/1000Mbps wire speed transmission and reception
- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- IEEE 802.1p QoS with 4 priority queues
- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
- IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
- 10K jumbo frames to increase data transfer rates
- Supports 8K MAC address auto-learning and auto-aging
- 19-inch metal housing

Short summary description LevelOne GES-1651 network switch Managed Gigabit Ethernet (10/100/1000) Black:

LevelOne GES-1651, Managed, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description LevelOne GES-1651 network switch Managed Gigabit Ethernet (10/100/1000) Black:

LevelOne GES-1651. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8192 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.