LevelOne logo

LevelOne GEP-0812W90 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63467
Info modified on:
14 Mar 2024, 18:40:57
Long product name LevelOne GEP-0812W90 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:

4 x 10/100/1000 PoE, 4 x 10/100/1000 LAN, 16Gbps, 128KB, 100-240V AC, 50-60 Hz, 90W, 1500 g

LevelOne GEP-0812W90 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:

The LevelOne GEP-0812 series provides 4 x 10/100/1000Mbps and 4 x 10/100/1000Mbps PoE Plus ports. This switch is IEEE 802.3af/at compliant, and provides power and data over a single Ethernet cable to any PoE device, with total power budget of 61.6W / 90W / 120W, up to 30W per port. Ideal for desktops and it is also 19-inch rack-mountable, which provides convenient and flexible installation. The GEP-0812 series is designed for small businesses that prefer an affordable solution for PoE deploying infrastructure.

- Auto-detection and protection of non-standard PoE devices
- Supports 8K MAC address auto-learning and auto-aging
- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- 9K jumbo frames to increase data transfer rates
- 11-inch metal housing with 19-inch rackmount kit included
- 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX

Short summary description LevelOne GEP-0812W90 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:

LevelOne GEP-0812W90, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne GEP-0812W90 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Gray:

LevelOne GEP-0812W90. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE). Rack mounting

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.