location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-Port Web Smart Gigabit Ethernet Switch, 16 Ports SFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEL-2461 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867194263
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8 Console port: RS-232
  • - 10BASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 8192 entries Switching capacity: 48 Gbit/s
Long product name LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black :
The short editorial description of LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

8x 10/100/1000Base-T RJ-45, 16x 100/1000Base-X SFP, 8192 MAC, QoS, 9K Jumbo Frame
More>>>
LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
The official marketing text of LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer

GEL-2461 is a 24-Port Web Smart Gigabit Switch, providing secure and intelligent edge connectivity. The device is a Layer 2 wire-speed Ethernet switch, perfect for deployments in small and medium businesses, branch offices, and for running essential business services.
GEL-2461 offers 8 x 10/100/1000M auto-negotiation ports and 16 SFP combo ports. All RJ-45 ports support auto MDI/MDI-X, with SNMP and Full/Half duplex transfer mode for 10 and 100Mbps ports as well as Full duplex transfer mode for 1000Mbps ports. Supports Jumbo frame, MAC address auto-learning and a host of other features such as security logs and detailed traffic statistics for each port.

- IEEE 802.1d/w Spanning Tree Protocol (STP) and port mirroring
- 8 Gigabit Ethernet ports and 16 Gigabit SFP slots
- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
- IEEE 802.3ad LACP for auto port aggregation
- Supports Command Line Interface (in RS-232 Console)

Short summary description LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This short summary of the LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEL-2461, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of LevelOne GEL-2461 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

LevelOne GEL-2461. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RS-232. Full duplex. MAC address table: 8192 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE...

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
16
Console port
RS-232
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Active link detection
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, Port-based VLAN
Data transmission
Switching capacity *
48 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Data transmission
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
4 MB
Security
DHCP features
DHCP client
MAC address filtering
Yes
Static port security
Yes
Loop protection
Yes
BPDU filtering/protection
Yes
Auto-edge port
Yes
Design
Product color
Black
Reset button
Yes
LED indicators
Activity, Link, Power
Country of origin
China
Performance
Internal memory
32 MB
Firmware upgradeable
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
40 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
9.06" (230 mm)
Depth
1.73" (44 mm)
Height
17.3" (440 mm)
Weight
6.7 lbs (3.04 kg)
Packaging data
Cables included
AC
Quick start guide
Yes
Mounting brackets included
Yes
Resource CD
Yes
Package width
13.2" (336 mm)
Package depth
3.46" (88 mm)
Package height
20.8" (528 mm)
Package weight
8.51 lbs (3.86 kg)
Brand Image Article code product Stock Price from
LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Gray LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Gray
(show image)
FSW-0512 5-Port Fast Ethernet PoE PD Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black
(show image)
IFE-0502 5-Port Industrial Fast Ethernet PoE Switch, 4 PoE Outputs, 802.3af PoE, 1 Port SC Single-Mode Fiber, 30km 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)