LevelOne logo

LevelOne GEL-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136177
Info modified on:
22 Jun 2024, 09:30:35
Bullet Points LevelOne GEL-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
  • - 8 Gigabit Ethernet ports and 2 Gigabit SFP slots
  • - IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • - IEEE 802.1p QoS with 8 priority queues
  • - IEEE 802.3ad LACP for auto port aggregation
  • - IP Multicast Filtering through IGMP Snooping
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
  • - Supports IPv4/IPv6 network operation
  • - 6KV surge protection, 6KV contact / 8KV air ESD protection
Long product name LevelOne GEL-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

10-Port L2 Managed Gigabit Switch, 8 x Gigabit RJ45, 2 x Gigabit SFP

LevelOne GEL-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

The LevelOne GEL-1061 is an intelligent 10-Port L2 managed gigabit switch with 8 RJ45 ports and 2 SFP fiber slots, designed for enterprise or large workgroups connectivity applications with the non-blocking, wire-speed switching performance and advanced networking management functions.

The switch supports a flexible web-based management interface for both IPv4 and IPv6 as well as console, SNMP and Telnet management access. Despite its affordable pricing, the GEL-1061 is equipped with many advanced features such as Internet Group Management Protocol (IGMP) snooping, port-/MAC-/tag-based VLAN, IEEE 802.1d/w/s Spanning Tree, Access Control List (ACL), Link Aggregation Control Protocol (LACP), IEEE 802.1p QoS, Storm Control for protecting against broadcast/multicast/unknown unicast and much more.

An ideal network solution for anyone looking for an affordable and efficient way to expand their network.

Short summary description LevelOne GEL-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

LevelOne GEL-1061, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne GEL-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:

LevelOne GEL-1061. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power connector: AC-in jack. Rack mounting

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.