LevelOne logo

LevelOne FCS-4044 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling/wall

Data-sheet quality:
created/standardized by Icecat
Product views:
78490
Info modified on:
10 Aug 2024, 09:38:20
Bullet Points LevelOne FCS-4044 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling/wall:
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - Weatherproof IP66-rated housing
  • - 5-Megapixel high-definition resolution
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Supports 350° pan, 180° tilt and 10X optical zoom
  • - Video compression: H.264, MJPEG
  • - Removable IR-cut filter for day and night surveillance
  • - Dual power support: 12V DC/PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne FCS-4044 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling/wall:

5MP, IP, 2592 x 1944px, 30 fps, 1~1/10000 sec, CMOS 1/3.2", 10x Optical Zoom, RAW, Fast Ethernet, PoE 802.3af, WDR

Short summary description LevelOne FCS-4044 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling/wall:

LevelOne FCS-4044, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, IP67, NEMA 4X, Ceiling/wall, Black, White

Long summary description LevelOne FCS-4044 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling/wall:

LevelOne FCS-4044. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Black, White, Form factor: Dome. Minimum illumination: 0.05 lx, Lens viewing angle, horizontal: 49.69°, Tilt angle range: 0 - 180°. Sensor type: CMOS, Optical sensor size: 1/3.2". Optical zoom: 10x, Focal length range: 4.9 - 49 mm, Focus adjustment: 1.8 - 3.0

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.