location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne DOH-1000 camera housing Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dome Camera Housing, Indoor/Outdoor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DOH-1000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867125212
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name LevelOne DOH-1000 camera housing Beige :
The short editorial description of LevelOne DOH-1000 camera housing Beige

IP66, DC12V, 3A, 3.1kg
More>>>
LevelOne DOH-1000 camera housing Beige:
The official marketing text of LevelOne DOH-1000 camera housing Beige as supplied by the manufacturer

LevelOne’s DOH-1000 is an ideal solution to protect your LevelOne IP Camera and Lens from the most severe operational conditions. This unit’s domed housing is able to accommodate LevelOne FCS-1010, FCS-1040 and FCS-1060 IP network cameras to withstand extremes of temperature, humidity and sunlight.

The DOH-1000 is an IP66 rated outdoor domed housing which is suitable for both outdoor and indoor surveillance camera installation. The superior aluminium lightweight construction makes it stronger and easy to mount anywhere. The 2-Layer design insulates the camera against heat. A built-in fan and heater guarantee that this mechanism will work in all temperatures to meet every environmental requirement.

With the mounting accessory, camera mounting is simple and flexible in order to blend into the most critical building environments without compromising the IP Camera’s functionality

- Designed for Indoor/outdoor applications
- IP66 rated camera outdoor dome housing
- Lightweight for Mounting on the wall
- Easy access for service and installation
- Withstands severe weather
- Low Cost

Short summary description LevelOne DOH-1000 camera housing Beige:
This short summary of the LevelOne DOH-1000 camera housing Beige data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne DOH-1000, -20 - 50 °C, -40 - 60 °C, 0 - 95%, 7.87" (200 mm), 7.87" (200 mm), 6.83 lbs (3.1 kg)

Long summary description LevelOne DOH-1000 camera housing Beige:
This is an auto-generated long summary of LevelOne DOH-1000 camera housing Beige based on the first three specs of the first five spec groups.

LevelOne DOH-1000. Width: 7.87" (200 mm), Depth: 7.87" (200 mm), Weight: 6.83 lbs (3.1 kg). Product color: Beige. Package weight: 12.3 lbs (5.6 kg), Package width: 11" (280 mm), Package depth: 16.9" (430 mm)

Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
7.87" (200 mm)
Depth
7.87" (200 mm)
Weight
6.83 lbs (3.1 kg)
Color
Product color
Beige
Packaging data
Package weight
12.3 lbs (5.6 kg)
Quantity
1
Package width
11" (280 mm)
Package depth
16.9" (430 mm)
Package height
14.2" (360 mm)
Technical details
Compatibility
FCS-1010 FCS-1040 FCS-1060
International Protection (IP) code
IP66
Brand Image Article code product Stock Price from
LevelOne BOH-1400 camera housing Beige LevelOne BOH-1400 camera housing Beige
(show image)
BOH-1400 Box Camera Housing, Indoor/Outdoor, PoE PD 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne BOH-1100 camera housing Aluminum White LevelOne BOH-1100 camera housing Aluminum White
(show image)
BOH-1100 Box Camera Housing, PoE upgradable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)