LevelOne logo

LevelOne FCS-5202 Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall

Data-sheet quality:
created/standardized by Icecat
Product views:
36498
Info modified on:
20 Dec 2023, 16:00:54
Bullet Points LevelOne FCS-5202 Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:
  • - Supports motion detection (Intrusion/camera tampering/line crossing) and event notification
  • - Video compression: H.264, H.265, MJPEG
  • - 4-Megapixel high-definition resolution
  • - Weatherproof IP67-rated housing
Long product name LevelOne FCS-5202 Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

4MP, 2688 x 1520px max, 30 fps, PoE, 1/3" CMOS, 30 m IR max, 4 mm, SD/SDHC/SDXC, IP67, 500 g

LevelOne FCS-5202 Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

The LevelOne FCS-5202 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 4-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5202 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-5202 Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

LevelOne FCS-5202, IP security camera, Indoor & outdoor, Wired, 120 dB, CE/FCC, Ceiling/wall

Long summary description LevelOne FCS-5202 Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

LevelOne FCS-5202. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Dome. Lens viewing angle, horizontal: 83°, Lens viewing angle, vertical: 45°, Lens viewing angle, diagonal: 99°. Sensor type: CMOS, Optical sensor size: 1/3". Digital zoom: 8x, Fixed focal length: 0.157" (4 mm)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.