location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab K11 (Enhanced Edition) 4G Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 13 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K11 (Enhanced Edition)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZADK0036DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531582829 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 09:14:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab K11 (Enhanced Edition) 4G Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 13 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Gray
  • - 11" 1920 x 1200 pixels IPS
  • - Mediatek Helio G88
  • - 128 GB eMMC Card reader integrated
  • - Single camera 13 MP Front camera 8 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 5.1
  • - Lithium Polymer (LiPo) 7040 Wh 7040 mAh
  • - Android 13
More>>>
Short summary description Lenovo Tab K11 (Enhanced Edition) 4G Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 13 Gray:
This short summary of the Lenovo Tab K11 (Enhanced Edition) 4G Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 13 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab K11 (Enhanced Edition), 11", 1920 x 1200 pixels, 128 GB, 4 GB, Android 13, Gray

Long summary description Lenovo Tab K11 (Enhanced Edition) 4G Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 13 Gray:
This is an auto-generated long summary of Lenovo Tab K11 (Enhanced Edition) 4G Mediatek 128 GB 11" 4 GB Wi-Fi 5 (802.11ac) Android 13 Gray based on the first three specs of the first five spec groups.

Lenovo Tab K11 (Enhanced Edition). Display diagonal: 11", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor family: Mediatek, Processor model: Helio G88. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 17.5 oz (496 g). Operating system installed: Android 13. Product color: Gray

Display
Display diagonal *
11"
Display resolution *
1920 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
HD type
WUXGA
Native aspect ratio
16:10
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G88
Processor cores
8
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
eMMC
Audio
Number of built-in speakers
4
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
13 MP
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WWAN
Installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Color name
Luna Grey
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Gray
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
GPS (satellite)
Yes
Galileo
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 13
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7040 mAh
Battery capacity
7040 Wh
Power
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
10" (255.3 mm)
Depth
6.55" (166.3 mm)
Height
0.281" (7.15 mm)
Weight
17.5 oz (496 g)
Packaging content
Keyboard included
Yes