Lenovo logo

Lenovo Tab M9 64 GB 9" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4659
Info modified on:
12 Aug 2024, 09:41:48
Short summary description Lenovo Tab M9 64 GB 9" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:

Lenovo Tab M9, 9", 1340 x 800 pixels, 64 GB, 4 GB, Android 12, Gray

Long summary description Lenovo Tab M9 64 GB 9" 4 GB Wi-Fi 5 (802.11ac) Android 12 Gray:

Lenovo Tab M9. Display diagonal: 9", Display resolution: 1340 x 800 pixels. Internal storage capacity: 64 GB. Processor model: Helio G80. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 12.1 oz (344 g). Operating system installed: Android 12. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.