location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P11 (2nd Gen)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZABF0329CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802113656 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 13:37:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MediaTek Helio G99 (8C, 2x A76 @2.2GHz + 6x A55 @2.0GHz)
  • - 11.5" 2K (2000x1200) IPS 400nits Anti-fingerprint 97.5% DCI-P3 120Hz Corning Gorilla Glass 3 Touch
  • - 4GB LPDDR4x
  • - 128GB UFS 2.2 (uMCP)
  • - Arm Mali-G57 MC2 GPU
  • - Android 12L or Later
Guarantee: 2-year, Courier with 1-year Battery
Long product name Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray :
The short editorial description of Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray

MediaTek Helio G99 (8C, 2x A76 @2.2GHz + 6x A55 @2.0GHz), 4GB LPDDR4x, 128GB UFS 2.2 (uMCP), 11.5" 2K (2000x1200) IPS 400nits Anti-fingerprint 97.5% DCI-P3 120Hz Corning Gorilla Glass 3 Touch, Arm Mali-G57 MC2 GPU, Wi-Fi 6E 802.11ax 1x1 + BT5.2, Front 8.0MP / Rear 13.0MP, Android 12L or Later
More>>>
Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray:
The official marketing text of Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray as supplied by the manufacturer

From classy to first-class
- Fast & powerful octo-core processor & superb connectivity options
- Take notes & annotate documents with split screen mode & optional Precision Pen 2 (2023)
- Non-stop binge-watching with long-lasting battery life
- Turns into a wireless second screen for your laptop
- Fluid multi-tasking with optimized split mode & optional 2-in-1 keyboard pack

Short summary description Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray:
This short summary of the Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tab P11 (2nd Gen), 11.5", 2000 x 1200 pixels, 128 GB, 4 GB, Android 12, Gray

Long summary description Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray:
This is an auto-generated long summary of Lenovo Tab P11 (2nd Gen) Mediatek 128 GB 11.5" 4 GB Wi-Fi 6E (802.11ax) Android 12 Gray based on the first three specs of the first five spec groups.

Lenovo Tab P11 (2nd Gen). Display diagonal: 11.5", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz, Processor family: Mediatek, Processor model: Helio G99. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Card reader integrated. Weight: 18.3 oz (520 g). Operating system installed: Android 12. Product color: Gray

Get drawn in
Get drawn in

Dive deeper into the story as you stream your favorite shows and movies on the expansive 11.5″ 2K display of the Lenovo Tab P11 Gen 2 tablet. Immerse yourself in the flowing, moving audio created by its quad-speaker system boosted by Dolby Atmos®. And with the TÜV-certified full care display, this screen is easy on your eyes.

Split the view. Double the efficiency.
Split the view. Double the efficiency.

Work on two apps at once with Android™ 12L's split screen mode. Plus, with a smooth refresh rate, you can switch seamlessly from app to app. Browse a page on one screen, while simultaneously annotating or taking notes on the other with the optional Precision Pen 2 (2023).

Go longer between charging
Go longer between charging

Stay untethered while you're on the go with the long-lasting battery of the Tab P11. Plus, with the tablet's quick charging capabilities, get your device back to a full battery faster.

Rediscover deep-focus reading
Rediscover deep-focus reading

The Tab P11 Gen 2 tablet's Reading Mode makes reading your top book list picks more immersive and easier on the eyes with mono and grayscale modes. Switching between these modes makes it feel like you're reading an actual paper book, rather than a screen.

A sketch tablet for your PC
A sketch tablet for your PC

Make your work more efficient by turning your Lenovo Tab P11 Gen 2 into a wireless touch monitor for your Windows PC with Lenovo Freestyle. Use the optional Precision Pen 2 (2023) to sketch or edit the content on your PC via the tablet.

Get stuff done on the fly
Get stuff done on the fly

Snap on the ergonomic keyboard that features more tactile keys for faster and accurate typing, as well as a on-piece trackpad and 12 function keys.

Stay up to date
Stay up to date

Don't worry about your tablet becoming out of date. The Tab P11 Gen 2 comes with Android™ 12L out of the box. Enjoy three years of security updates, plus the next two versions of Android™ OS after 12L.

Display
Display diagonal *
11.5"
Display resolution *
2000 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G99
Processor cores
8
Processor frequency *
2.2 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Audio
Number of built-in speakers
4
Number of microphones
2
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
13 MP
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.2
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Color name
Storm Grey
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Gray
Performance
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 12
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7500 mAh
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
10 V
AC adapter output current
2 A
Weight & dimensions
Width
10.6" (269.1 mm)
Depth
6.67" (169.4 mm)
Height
0.291" (7.4 mm)
Weight
18.3 oz (520 g)
Packaging content
Keyboard included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)