location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Smart Clock with Google Assitant

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Clock with Google Assitant
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA4R0000GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193268827455 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 09:56:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Smart Clock with Google Assitant
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Google Assistant Rectangle Wireless Gray
  • - Built-in display 4" 480 x 800 pixels Touchscreen
  • - Built-in speaker(s) Number of speakers: 1 3 W
  • - Built-in microphone
  • - Wi-Fi Bluetooth DC-in jack
  • - Power source type: AC
Long product name Lenovo Smart Clock with Google Assitant :
The short editorial description of Lenovo Smart Clock with Google Assitant

Smart Clock with Google Assitant, 4" (800 x 480) IPS, Mediatek 8167S 1.5Ghz, 1GB RAM, 8GB eMMC
More>>>
Lenovo Smart Clock with Google Assitant:
The official marketing text of Lenovo Smart Clock with Google Assitant as supplied by the manufacturer

Help around the clock
Lenovo Smart Clock with the Google Assistant does more than just tell you the time and wake you up. Designed to reduce smartphone screen-time at night, it can help you unwind and sleep better. It can also run your smart home, play your favourite music across your home, manage your schedule, and much more. All hands-free, quickly, and easily. Just say “Hey Google” to get started.

Start your day your way
Lenovo Smart Clock with the Google Assistant lets you wake up feeling more rested. As the screen brightness gently increases, you can ease yourself into the day. Set up a Good Morning Routine to bring you the local traffic, news, weather, and sports automatically. And if you need more rest, simply tap the device to snooze or dismiss the alarm.

A smarter home, made simple
Lenovo Smart Clock with the Google Assistant works easily and seamlessly with over 10,000 smart home devices, across more than 1,000 different brands. Switch the porch lights off, turn on the espresso machine, or control any product featuring a ‘works with the Google Assistant’ badge—from the comfort of your bed, with just your voice. By making your home smarter, you can save time, too.

Enjoy your favourite tunes, anywhere in the home
Music, podcasts, audiobooks, the radio. Lenovo Smart Clock with the Google Assistant lets you listen to what you like, when you like—even as you go from room to room. Group it with smart speakers to hear it across your home. You can also cast videos to your smart TV and music around your home through Chromecast. All you have to do is say the word.

Unwind and recharge
At the end of the day, let Lenovo Smart Clock with the Google Assistant help make your life easier. Activate your Good Night Routine to play music, dim the lights, and even lock the doors—without lifting a finger. Receive alarm suggestions according to your schedule or past alarms. You can also recharge your phone via the USB port. Best of all, the 4" screen dims in the dark to give you a better night's sleep.

Designed to complement your home
With its fabric soft-touch cover, the compact Lenovo Smart Clock with the Google Assistant blends perfectly into any room. During the day, when the 4" screen is not in use it showcases the time with a choice of customisable clock faces. And to respect your privacy, there’s a convenient mute button to stop the device from listening.

Short summary description Lenovo Smart Clock with Google Assitant:
This short summary of the Lenovo Smart Clock with Google Assitant data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Smart Clock with Google Assitant, Google Assistant, Rectangle, Gray, 4", 480 x 800 pixels, 3 W

Long summary description Lenovo Smart Clock with Google Assitant:
This is an auto-generated long summary of Lenovo Smart Clock with Google Assitant based on the first three specs of the first five spec groups.

Lenovo Smart Clock with Google Assitant. Virtual assistant: Google Assistant, Shape: Rectangle, Product color: Gray. Display diagonal: 4", Display resolution: 480 x 800 pixels. Speakers RMS power: 3 W, Volume control: Buttons. Connectivity technology: Wireless, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Power source type: AC

Features
Virtual assistant *
Google Assistant
Shape *
Rectangle
Product color *
Gray
Works with the Google Assistant
Yes
Number of passive radiators
2
Performance
Built-in display *
Yes
Display diagonal *
4"
Display resolution
480 x 800 pixels
Touchscreen *
Yes
Backlight display
Yes
Audio
Built-in speaker(s) *
Yes
Number of speakers
1
Speakers RMS power
3 W
Built-in microphone *
Yes
Microphone mute
Yes
Volume control
Buttons
Ports & interfaces
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi band
Dual-band (2.4 GHz / 5 GHz)
Bluetooth version
5.0
Connectivity technology *
Wireless
USB 2.0 ports quantity
1
Wi-Fi *
Yes
Bluetooth *
Yes
DC-in jack
Yes
Power
Power source type *
AC
Weight & dimensions
Width
4.48" (113.9 mm)
Depth
3.12" (79.2 mm)
Height
3.14" (79.8 mm)
Weight
11.6 oz (328 g)
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Warranty card
Yes
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)