location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre S51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VZD58GE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 3 GHz
  • - 0.5 GB DDR-SDRAM
  • - 40 GB DVD-ROM
  • - Intel® GMA 900
  • - Windows XP Professional
Guarantee: Three year parts and labour, Onsite Repair.
Long product name Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC :
The short editorial description of Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC

ThinkCentre S51, Intel® Pentium® 4 Processor 531 with HT Technology, 512MB, 40GB 7200RPM S-ATA HDD, PCI Small Form Factor (2x3), Intel Graphics Media Accelerator 900, 16x DVD-ROM, Broadcom Gigabit Ethernet, POV, Windows XP Professional
More>>>
Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC:
The official marketing text of Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC as supplied by the manufacturer

The ThinkCentre S51 series is the next stable platform that offers a blend of essential features and technology, including Intel processors, USB ports, numerous security features, and powerful software tools to backup and protect your data - all at an affordable price.

Short summary description Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC:
This short summary of the Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre S51, 3 GHz, Intel® Pentium® 4, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC:
This is an auto-generated long summary of Lenovo ThinkCentre S51 Intel® Pentium® 4 0.5 GB DDR-SDRAM 40 GB Intel® GMA 900 Windows XP Professional SFF PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre S51. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 18.7 lbs (8.5 kg)