location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M55p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VTV91FR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 225 W
  • - Intel® Core™2 Duo E6300 1.86 GHz
  • - 1 GB DDR2-SDRAM
  • - 250 GB DVD±RW
  • - Intel® GMA 3000
  • - Ethernet LAN
  • - Windows XP Professional
Guarantee: Three year parts and labour, Onsite.
Long product name Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC :
The short editorial description of Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC

ThinkCentre M55p, Intel® Core 2 Duo Processor E6300, 1GB, 250GB 7200RPM S-ATA HDD, no diskette drive, PCI Small Form Factor (2x3), Intel Graphics Media Accelerator 3000, Multi-burner Plus 16x, Intel Gigabit Ethernet, DVI-I connection adapter, Windows XP Professional
More>>>
Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC:
The official marketing text of Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC as supplied by the manufacturer

Increase performance. Decrease power consumption.
At the heart of the ThinkCentre M55p is Intel® vPro™ Technology, which provides 40% greater performance while consuming 40% less power. Combined with Lenovo's ThinkVantage technologies, the ThinkCentre M55p can help your enterprise operate at new levels of efficiency.

ThinkVantage Technologies offer security, access and support services that can help you improve productivity and reduce overall lifecycle costs.

ImageUltra Builder and System Migration Assistant make IT rollouts simpler and more efficient.

Client Security Solution with optional ThinkPlus fingerprint reader keyboard make the ThinkCentre M55p the most secure industry-standard PC available.

Remote control features allow IT managers to repair PCs remotely and inventory hardware and software.

Tamper-resistant security environment independent of the main OS protects systems from intrusion and malicious software attacks.

Short summary description Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC:
This short summary of the Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M55p, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC:
This is an auto-generated long summary of Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M55p. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 18.7 lbs (8.5 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6300
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
61.4 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 3000
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
SFF
Performance
Audio system
ADI 1983 HD
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader, Diskeeper Lite, Google Desktop, Google Toolbar, Lotus Notes Stand-alone Client (lic.), Lotus SmartSuite Millennium edition (lic.), PC Doctor diagnostics, Picasa - Google, Sun JRE, Symantec Client Security (OEM), ThinkVantage Client Security Software, ThinkVantage Productivity Center, ThinkVantage Rescue & Recovery, ThinkVantage System Update
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGW2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27248
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
225 W
Weight & dimensions
Width *
12.2" (310 mm)
Depth *
14.1" (358 mm)
Height *
3.35" (85 mm)
Weight *
18.7 lbs (8.5 kg)
Packaging content
Display included *
No
Other features
TV tuner integrated
No
Handheld remote control
No
Networking features
Gigabit Ethernet
Floppy drive installed
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:29:00
Uk has collected 1 expert review for Lenovo ThinkCentre M55p Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB Intel® GMA 3000 Windows XP Professional SFF PC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 23:10:43
Lenovos first vPro-equipped desktop is smart looking, well designed and packs a lot of grunt. While there is not much room for expansion, the ThinkCentre M55p is already well equipped and the small form factor will be well received in a space consciou...
0%