Lenovo logo

Lenovo ThinkPad T60 Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1300 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93118
Info modified on:
14 Mar 2024, 17:20:06
Guarantee:
Three year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo ThinkPad T60 Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1300 Windows Vista Business:

ThinkPad T60, Intel Core 2 Duo T5600(1.83GHz), 1GB RAM, 80GB 5400rpm HD, 15in 1400x1050 LCD, 64MB ATI Radeon X1300, CDRW/DVDRW, Intel 802.11abg wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, Fingerprint reader, 6c Li-Ion batt, WinVista Business

Lenovo ThinkPad T60 Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1300 Windows Vista Business:

You'll be glad to with the new, thin, light, full-function power of the latest ThinkPad T60 notebooks. And with integrated wireless WAN and Broadband Access to keep you connected, you won't be forgotten – even as you forget those old hot spots. Plus, we take a system-wide approach to durability – combining a magnesium-alloy roll cage with our ThinkVantage Active Protection System and a shock-mounted hard drive. That way, your system and data are protected against potential damage caused by cab drivers, drops and airline security.

Short summary description Lenovo ThinkPad T60 Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1300 Windows Vista Business:

Lenovo ThinkPad T60, Intel® Core™2 Duo, 1.83 GHz, 15", 1400 x 1050 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad T60 Intel® Core™2 Duo T5600 15" 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1300 Windows Vista Business:

Lenovo ThinkPad T60. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X1300. Operating system installed: Windows Vista Business. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.