location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad R51
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN29XGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 1 GB DDR-SDRAM
  • - 80 GB
  • - AMD Mobility Radeon 9000 IGP
  • - 5.6 h
Guarantee: Three years parts and labor (system battery: one year).
Long product name Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP :
The short editorial description of Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP

ThinkPad R51 P-2.0(755) 1/80G/15/DVD-REC/BLUE/Win XP Pro
More>>>
Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP:
The official marketing text of Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP as supplied by the manufacturer

IBM ThinkPad R Series notebooks offer mainstream performance and features for frequently mobile users who want easy, ready-to-run computing. These affordable notebooks offer lightweight designs with great performance, outstanding battery life on select models and large, bright displays. The ThinkPad R51 mobile workstation provides high-performance graphics for displaying detailed designs, dramatic demos and high-powered presentations. The ThinkPad family also features exclusive IBM ThinkVantage Technologies and ThinkVantage design. Together, they deliver business advantage by helping to save time and money and enabling you to focus on your business - not your technology.

Short summary description Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP:
This short summary of the Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad R51, 2 GHz, 15", 1400 x 1050 pixels, 1 GB, DDR-SDRAM, 80 GB

Long summary description Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP:
This is an auto-generated long summary of Lenovo ThinkPad R51 15" 1 GB DDR-SDRAM 80 GB AMD Mobility Radeon 9000 IGP based on the first three specs of the first five spec groups.

Lenovo ThinkPad R51. Processor frequency: 2 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 6.17 lbs (2.8 kg)

Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor frequency *
2 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Mobility Radeon 9000 IGP
Discrete graphics card *
Yes
Maximum graphics card memory
0.032 GB
Audio
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
I/O ports
-AC adapter -Expansion Bus port (for Dock II/Mini Dock or Port Replicator II) -External microphone -External Display -Headphone/Line out -Infrared -Parallel -RJ-11 -RJ-45 -S-Video out -2 USB 2.0
Keyboard
Keyboard type
Full size
Battery
Battery life (max)
5.6 h
Weight & dimensions
Weight *
6.17 lbs (2.8 kg)
Hard drive
Storage drive type
ATA-100 (Enhanced IDE)
Video
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
AGP 4X
Other features
Security features
-Hard disk drive password -IBM Embedded Security Subsystem 2.0 -IBM Security Slot -Power-on password -Supervisor password
Dimensions (WxDxH)
13.1 x 10.6 x 1.5" (332 x 269 x 38 mm)
Display
LCD
Battery type
9 cell Li-Ion battery pack
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s