Lenovo logo

Lenovo ThinkPad T43 PM750 512MB 40GB WXPP 14.1" 0.5 GB DDR2-SDRAM Intel® GMA 900

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25941
Info modified on:
29 Jan 2025, 19:27:06
Short summary description Lenovo ThinkPad T43 PM750 512MB 40GB WXPP 14.1" 0.5 GB DDR2-SDRAM Intel® GMA 900:

Lenovo ThinkPad T43 PM750 512MB 40GB WXPP, 1.8 GHz, 14.1", 1024 x 768 pixels, 0.5 GB, DDR2-SDRAM, 40 GB

Long summary description Lenovo ThinkPad T43 PM750 512MB 40GB WXPP 14.1" 0.5 GB DDR2-SDRAM Intel® GMA 900:

Lenovo ThinkPad T43 PM750 512MB 40GB WXPP. Processor frequency: 1.8 GHz. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Weight: 4.63 lbs (2.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.