Lenovo logo

Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47356
Info modified on:
18 Jan 2024, 17:33:17
Guarantee:
Three year (system battery:one year) parts and labour, Onsite.
Long product name Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

ThinkPad Z61m, Intel Core 2 Duo T7200(2GHz), 1GB RAM, 80GB 5400rpm HD, 15.4in 1280x800 LCD, Intel 950, CDRW/DVD, Intel 802.11abg wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, 6c Li-Ion batt, WinXP Pro

Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

The ThinkPad Z61m notebook can meet the most demanding tasks, combining the convenience and mobility of a notebook with the performance and function of a desktop.

Short summary description Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad Z61m, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Lenovo ThinkPad Z61m Intel® Core™2 Duo T7200 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Lenovo ThinkPad Z61m. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 6.33 lbs (2.87 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.