location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge 91z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWHK7MS
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i3 i3-2130 3.4 GHz
  • - 21.5" Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1333 MHz 1 x 4 GB
  • - 500 GB DVD-RW Card reader integrated
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: 1 year
Long product name Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black :
The short editorial description of Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Intel Core i3-2130 (3M Cache, 3.4 GHz), 4GB DDR3-SDRAM 1333MHz RAM, 500GB SATA HDD, 21.5" LED 1920x1080px Full HD 16:9 Glare, Intel HD Graphics 2000, 2.0MP Webcam, DVD-RW, WLAN 802.11 b/g/n, Gigabit Ethernet, 8.4kg, Black, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:
The official marketing text of Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black as supplied by the manufacturer

THE WORK HOURS MAY BE LONG AND HARD. SELECTING A DESKTOP DOESN’T HAVE TO BE.

Increase productivity and confidence. Look good while you’re doing so. The ThinkCentre Edge 91z does business with style.

DO LIST
- View Management Utility for optimized multitasking.
- 6-in-1 card reader.
- 2MP webcam with integrated mic.
- Stunning Infinity screen design.
- Spill-proof, island-style, wireless keyboard stores underneath display.
- HDMI out / VGA in.
- Fast, easy, single-cable setup.

Short summary description Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:
This short summary of the Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre Edge 91z, 21.5", Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 21.5" 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre Edge 91z. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2130
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
Q0
Bus type
DMI
Processor codename
Sandy Bridge
Maximum number of PCI Express lanes
16
Processor code
SR05W
Tcase
69.1 °C
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Audio
Number of speakers
2
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Mini PCI Express slots
1
Design
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Motherboard chipset
Intel® B65 Express
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
53428
Weight & dimensions
Width (with stand)
21.5" (545.2 mm)
Depth (with stand)
16.3" (414.3 mm)
Height (with stand)
3.19" (81 mm)
Weight (with stand)
18.5 lbs (8.4 kg)
Features
Images Type Map
Packaging content
Drivers included
Yes
Other features
Graphics card family
Intel
Audio system manufacturer
Realtek ALC269Q
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display included
Yes
HDMI
Yes
Maximum number of SMP processors
1
Megapixel
2 MP
Networking features
Gigabit Ethernet
Number of processors installed
1
Speakers
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:34:57
Uk has collected 29 expert reviews for Lenovo ThinkCentre Edge 91z Intel® Core™ i3 i3-2130 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2014-06-12 01:34:57
The ThinkCentre Edge 91z performs well, although a discrete GPU option would be welcome for graphically demanding workloads. We'd also appreciate dual-band Wi-Fi, USB 3.0 support, a less matte screen, a slot-loading optical drive and a better keyboard...
Good Attractive price, Good performance, Powerfrugal, Six USB ports, VGAin port, Wireless keyboard and mouse...
Bad Reflective screen, Poor keyboard build quality, Oversized Delete key right next to Enter key, Awkward tilt stand, Integrated graphics, No USB 3.0 support...
70%
channelnews.com.au
Updated:
2014-06-12 01:34:57
Whether it?s business or pleasure, the 91z covers all the bases of sleek design with impressive performance at a competitive price point of $1,000 and up. With the right blend of optional extras, there?s a hidden value to be unlocked in this powerful A...
Good Full HD screen with two-finger touch control; Powerful for an All-In-One PC when coupled with graphics card option; $1,000 entry-point marks good value...
Bad Touch control can be buggy and turn off upon some restarts...
80%
smarthouse.com.au
Updated:
2014-06-12 01:34:57
The ThinkCentre Edge 91z represents a blend of good-value, mid-range performance and intelligent functionality, complimented by handy extras like multi-finger, touch-screen control. It's built into a somewhat monolithic but elegantly simple design that...
Good Full HD screen with twofinger touch control; Powerful for an AllInOne PC when coupled with graphics card option; $1,000 entrypoint marks good value...
Bad Touch control can be buggy and turn off upon some restarts...
80%
theregister.co.uk
Updated:
2014-06-12 01:34:57
It may not match the sleek, silvery elegance of Apple’s iMac, but Lenovo’s ThinkCentre Edge 91z is a far more affordable option for people who want a compact all-in-one desktop computer. Lenovo’s ThinkCentre Edge 91z: available with Intel Core-i3, i5 a...
Bottom line There’s nothing particularly exciting about the ThinkCentre 91z, but it’s a safe choice if you simply want a compact desktop PC for routine office work. However, rivals such as Dell and HP are selling more stylish systems with more memory and disk spa...
70%
itpro.co.uk
Updated:
2014-06-12 01:34:57
Lenovo has been making all-in-one PCs for a while now and the ThinkCentre Edge 91z is its latest effort. The 91z is the company's first model to have the Edge branding, so it's aimed at small businesses and has a slimmer, more consumer-oriented styling...
Bottom line Despite having a glossy, reflective screen, the ThinkCentre 91z is a good choice if you want a compact, powerful and fairly versatile all-in-one PC backed by an onsite warranty. It's competitively priced too, making it a cheaper Windows-based alternati...
83%
expertreviews.co.uk
Updated:
2014-06-12 01:34:57
Lenovo's ThinkCentre 91z 7075D2G is a more suitable business PC than most all-in-ones we look at, with the exception of Apple's iMac range. However, it's also a perfectly viable home computer, and its business origins provide a number of features that...
Bottom line The 7075D2G's outstanding three-year warranty and serious processor power make it good value, but it has a small hard disk...
80%
liveatpc.com
Updated:
2016-12-28 18:40:45
DesignThe sleek, no-nonsense exterior of the 91z gives off the impression that it's meant for business and/or office use – but wouldn't that be an awful waste of the otherwise fairly impressive hardware hidden away on the inside of this machine? While the...
0%
hardwarezone.com.ph
Updated:
2016-12-28 18:40:46
Apart from its established portfolio of reliable ThinkPad notebook offerings , Lenovo also has a range of desktop solutions for the small and medium enterprise (SME) segment , part of which is the ThinkCentre Edge 91z. An All-In-One (AIO) PC solution, the...
Bottom line Do More With LessInterestingly, industry analysts like GfK and IDC have been bringing glad tidings about AIO PCs. While it seems like consumers are getting more into mobile devices like smartphones and tablets, AIO PCs are gathering attention in the small...
0%
insidehw.com
Updated:
2014-06-12 01:34:57
It’s difficult to explain why all-in-one PCs aren’t more popular on the current market. For instance, notebooks also have a worse price/performance ratio compared to desktop PCs. Yet they are being sold in heaps, despite the fact that many are buying t...
0%
pcworld.com_techhive.com
Updated:
2014-06-12 01:34:57
Lenovo's ThinkCentre Edge M91z is a stylish all-in-one designed for business users. The machine boasts a sleek, edge-to-edge glass screen, and excellent overall performance. It's not a high-end machine, so you do give up some features--namely fancy mul...
Good Excellent performance, Pretty screen, pretty design...
Bad Lacks discrete graphics card...
Bottom line This sleek business All-in-One boasts excellent performance...
80%
techreviewsource.com
Updated:
2014-06-12 01:34:57
The Lenovo ThinkCentre Edge 91z ($1,386 direct) is the company's latest all-in-one designed for the SMB market, and as such it's less flashy than Lenovo's IdeaCentre consumer line. That isn't to say it's not attractive: Its black glossy minimalist d...
Good Sleek allinone design. Powerful quadcore processor. Wireless Internet, keyboard, and mouse. VGA input. VESA wall mount kit...
Bad Glossy screen reflections. No 802.11a/n 5GHz support. No HDMI input to use monitor with consoles or other PCs. No USB 3.0 or eSATA ports. Only 30 days of Norton Internet Security updates.
70%
pcmag.com
Updated:
2014-06-12 01:34:57
The Lenovo ThinkCentre Edge 91z ($1,386 direct) is the company's latest all-in-one desktop designed for the SMB market, and as such it's less flashy than Lenovo's IdeaCentre consumer line. That isn't to say it's not attractive: Its black glossy minimal...
Good Sleek all-in-one design, Powerful quad-core processor, Wireless Internet, keyboard, and mouse, VGA input, VESA wall mount kit...
Bad Glossy screen reflections, No 802,11a/n 5GHz support, No HDMI input to use monitor with consoles or other PCs, No USB 3,0 or eSATA ports, Only 30 days of Norton Internet Security updates...
Bottom line Lenovo's SMB-oriented ThinkCentre Edge line expands to the all-in-one desktop space with the ThinkCentre Edge 91z. It's reasonably priced, powerful, and can give the iMac a run for its place in a design studio...
70%
zdnet.com
Updated:
2015-04-17 03:22:34
All-in-one (AIO) computers make a lot of sense if you want to minimise the clutter on and around your desktop, but need more computing muscle and/or screen space than your average notebook delivers. Apple's iMac is the benchmark for this kind of system, b...
Good Attractive price, Good performance, Powerfrugal, Six USB ports, VGAin port, Wireless keyboard and mouse...
Bad Reflective screen, Poor keyboard build quality, Oversized Delete key right next to Enter key, Awkward tilt stand, Integrated graphics, No USB 3.0 support...
Bottom line The ThinkCentre Edge 91z performs well, although a discrete GPU option would be welcome for graphically demanding workloads. We'd also appreciate dual-band Wi-Fi, USB 3.0 support, a less glossy screen, a slot-loading optical drive and a better keyboard. T...
0%