location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUF11FR+84978OE
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5506 2.13 GHz
  • - 2 GB 1333 MHz
  • - DVD-RW
  • - Rack (2U) 750 W
Long product name Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W :
The short editorial description of Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W

Intel Xeon E5506 (2.13GHz, 4MB L3), 2GB DDR3, no HDD, Rack, DVD-RW, SATA 0/1/1E, no OS + Windows Server 2008 R2 Standard ROK (84978OE)
More>>>
Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W:
The official marketing text of Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W as supplied by the manufacturer

In today’s cost-conscious corporate environment, businesses are constantly seeking ways to streamline operations and cut costs, while maintaining strict performance requirements. Keeping these key needs in mind, Lenovo designed the affordable, storage-rich RD240. Powered by the latest Intel® Xeon® processors with up to 12 CPU cores, the RD240 offers up to 60% faster performance than previous generation servers.

The RD240 is a smart choice for businesses that look for cost-effective alternative storage solutions, while maintaining high levels of data protection. With several levels of advanced data protection, inducing RAID data cache and available battery backup and up to 8TB low-cost storage, the RD240 is well-suited to meet the storage needs of growing enterprises.

Overall, the RD240 is power-packed for performance and scalability. With many industry-leading features bundled in a compact rack model at a great value, the RD240 significantly lowers Total Cost of Ownership (TCO), while providing the tools to power most business server applications and solutions.

Short summary description Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W:
This short summary of the Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD240, 2.13 GHz, E5506, 2 GB, DVD-RW, 750 W, Rack (2U)

Long summary description Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W:
This is an auto-generated long summary of Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD240. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.13 GHz, Processor model: E5506. Internal memory: 2 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5506
Processor frequency *
2.13 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
76 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBF8
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Embedded options available
No
CPU multiplier (bus/core ratio)
16
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Memory slots
8x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Maximum internal memory *
64 GB
Storage
HDD size
3.5"
RAID support *
Yes
RAID levels
1E
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Ports & interfaces
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Design
Chassis type *
Rack (2U)
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2008 Standard Edition R2, Genuine Windows Server 2008 Enterprise Edition R2, Genuine Windows Server Small Business Server 2008 Standard (SP2), Genuine Windows Server Small Business Server 2008 Premium (SP2), Novell SUSE 11, Red Hat Enterprise Linux 5, VMWare vSphere 4.0
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37096
Power
Number of power supply units
1
Redundant power supply (RPS) support *
Yes
Power supply *
750 W
Weight & dimensions
Width
19" (483 mm)
Depth
27.6" (700 mm)
Height
3.46" (88 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:40:09
Uk has collected 3 expert reviews for Lenovo ThinkServer RD240 server Rack (2U) Intel® Xeon® 5000 Sequence E5506 2.13 GHz 2 GB 750 W and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
crn.com
Updated:
2011-10-03 22:40:09
Page 1 of 2 In the age of virtualization, servers are becoming the hot topic as companies attempt to save money by consolidating physical resources by employing virtual ones. Lenovo, with its ThinkServer line of low-cost, high-performance rack and towe...
0%
pcmag.com
Updated:
2011-10-06 02:30:33
Lenovo's ThinkServer RD240 is a 2U rack-mountable server designed for heavy business duties but at a price point targeted for the SMB. It's available in several configurations: it supports up to 64 GB RAM, up to two Intel Xeon processors and up to 8 T...
Good Great memory and storage capacity, Supports multiple RAID configurations, Affordable for rack-mount datacenter servers, Features Intel's virtualization support, Easy-to-access interior...
Bad Limited manufacturer management options, So-so performance with standard configuration, Very noisy boot-up...
Bottom line A rack mountable server at a decent price, the Lenovo ThinkServer RD240 offers massive storage and virtualization for the SMB. Users will want to ramp up standard memory and processor specs to achieve maximum performance...
70%
storagereview.com
Updated:
2012-02-08 01:05:00
Testing enterprise hardware and software requires an evaluation platform beyond consumer desktops. StorageReview understands that companies want hardware they send out for review tested in the same environment they are positioning it for and to that end we have deployed...
0%