Lenovo logo

Lenovo ThinkCentre A58 + 22" Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28870
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo ThinkCentre A58 + 22" Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Tower PC Black:

Intel Core 2 Duo E7500 (2.93GHz), 2GB DDR2, 320GB SATA, Intel GMA X4500, Microsoft Windows 7 Professional/XP Professional + 22"

Lenovo ThinkCentre A58 + 22" Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Tower PC Black:

Productivity, reliability, usability
ThinkCentre A Series desktops are designed to help your business maximize its potential, enabling every employee to be as productive and efficient as possible. Small and medium sized businesses (SMBs) need PCs that will empower employees, often without the support of an IT staff. ThinkCentre A Series desktops help employees set up, maintain, understand and enhance their systems via ThinkVantage® Technologies – your desktop's built-in help desk and sys-admin.

Achieve the ultimate return on investment with the state-of-the-art security and rock-solid reliability that is the hallmark of the Think brand. Our A Series desktops undergo a series of rigorous voltage, shock, vibration and drop tests before they even reach your desk. ThinkVantage Technologies such as Rescue and Recovery and Client Security Solution offer peace of mind for your valuable data and technology investments. And features like fingerprint access and individual USB port control ensure that your business information remains secure.

Discover ThinkCentre A series desktops and help your business achieve the performance, flexibility and reliability that you need to succeed.

ThinkCentre A58: The best value for SMB
The new ThinkCentre A58 is exceptionally engineered to offer the best value for SMB customers – available as a tower or small form factor (SFF).

The A58 small form factor (SFF) sits atop your desk, vertically or horizontally as you prefer, for easy access and a small footprint. The sleek, smartly designed front panel allows access to the power button, a covered optical disk drive and front ports for USB and audio input and output.

The A58 joins the growing ThinkCentre family of products that are powered by Intel® 45nm-based processor technology, offering improved overall system performance and expanded power management for new levels of energy-efficiency. Quad Core support is now available on all Intel-based ThinkCentre A Series form factors. And like all ThinkCentre A Series desktops, the A58 is smartly designed to offer the best business value and the lowest total cost of ownership.

Short summary description Lenovo ThinkCentre A58 + 22" Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre A58 + 22", 2.93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-ROM, Windows 7 Professional

Long summary description Lenovo ThinkCentre A58 + 22" Intel® Core™2 Duo E7500 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre A58 + 22". Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 24 lbs (10.9 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.