Lenovo logo

Lenovo ThinkCentre A57 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business SFF PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83056
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One year parts and labour, On-site.
Long product name Lenovo ThinkCentre A57 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business SFF PC:

Intel® Core 2 Duo Processor E7200, 2x1GB, 320GB 7200RPM S-ATA HDD, no diskette drive, PCI/PCIe Small Form Factor (2x3), Intel Graphics Media Accelerator 3100, DVI-I connection adapter, DVD Recordable, Marvell Gigabit Ethernet, Windows Vista Business 32

Lenovo ThinkCentre A57 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business SFF PC:

The ThinkCenter A57 series offers a variety of models with power and expandability, delivering systems with a great blend of essential features and technology at an affordable price.

Short summary description Lenovo ThinkCentre A57 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business SFF PC:

Lenovo ThinkCentre A57, 2.53 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A57 Intel® Core™2 Duo E7200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Business SFF PC:

Lenovo ThinkCentre A57. Processor frequency: 2.53 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7.3 lbs (3.31 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.