Lenovo logo

Lenovo 3000 J100 Intel® Pentium® 4 524 0.5 GB 160 GB Intel® GMA 950 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31611
Info modified on:
18 Jan 2024, 17:35:32
Guarantee:
One year parts and labour, Customer Carry-in.
Long product name Lenovo 3000 J100 Intel® Pentium® 4 524 0.5 GB 160 GB Intel® GMA 950 Windows XP Professional Tower PC:

Lenovo 3000 J100, Intel® Pentium® 4 Processor 524, 512MB, 160GB 7200RPM S-ATA HDD, no diskette drive, PCI/AGP Tower (4x4), Intel Graphics Media Accelerator 950, Multi-Burner Plus 16x, 10/100 Ethernet, Windows XP Professional

Lenovo 3000 J100 Intel® Pentium® 4 524 0.5 GB 160 GB Intel® GMA 950 Windows XP Professional Tower PC:

The Lenovo J100 desktops are designed for small business and very small business customers who want a reliable, easy-to-use PC featuring modern design silhouettes. The J100 desktops are equipped with your choice of Intel processors. Get exceptional levels of power, performance and reliability for all your home and business computing needs with an Intel processor.

Short summary description Lenovo 3000 J100 Intel® Pentium® 4 524 0.5 GB 160 GB Intel® GMA 950 Windows XP Professional Tower PC:

Lenovo 3000 J100, 3.06 GHz, Intel® Pentium® 4, 0.5 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo 3000 J100 Intel® Pentium® 4 524 0.5 GB 160 GB Intel® GMA 950 Windows XP Professional Tower PC:

Lenovo 3000 J100. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0.5 GB. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: Tower. Product type: PC. Weight: 20.3 lbs (9.2 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.