Lenovo logo

Lenovo ThinkPad Edge E520 Intel® Celeron® B800 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34066
Info modified on:
25 Jan 2025, 22:17:04
Short summary description Lenovo ThinkPad Edge E520 Intel® Celeron® B800 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Lenovo ThinkPad Edge E520, Intel® Celeron®, 1.5 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad Edge E520 Intel® Celeron® B800 15.6" HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Lenovo ThinkPad Edge E520. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B800, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.