Lenovo logo

Lenovo ThinkPad Edge E420s Intel® Core™ i7 i7-2640M 14" HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 6630M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11877
Info modified on:
23 Jan 2025, 19:23:27
Short summary description Lenovo ThinkPad Edge E420s Intel® Core™ i7 i7-2640M 14" HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 6630M Windows 7 Professional Black:

Lenovo ThinkPad Edge E420s, Intel® Core™ i7, 2.8 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad Edge E420s Intel® Core™ i7 i7-2640M 14" HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 6630M Windows 7 Professional Black:

Lenovo ThinkPad Edge E420s. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.