Lenovo ThinkPad T510i, Intel® Core™ i5, 2.26 GHz, 15.6", 1600 x 900 pixels, 4 GB, 320 GB
Lenovo ThinkPad T510i. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: NVIDIA Quadro HD 6310. Operating system installed: Windows 7 Professional. Weight: 5.89 lbs (2.67 kg)