location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo FRU42T4791 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRU42T4791
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRU42T4791
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045057342
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:43:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo FRU42T4791 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Black
  • - 1 pc(s)
Guarantee: 3 months
Long product name Lenovo FRU42T4791 laptop spare part Battery :
The short editorial description of Lenovo FRU42T4791 laptop spare part Battery

6 Cell
More>>>
Lenovo FRU42T4791 laptop spare part Battery:
The official marketing text of Lenovo FRU42T4791 laptop spare part Battery as supplied by the manufacturer

Compatible with
- Lenovo/IBM ThinkPad: T410 2537, T410 2516, T410 2522, T410 2539, T410 2518, L412 0530-xxx, T410 2538, L412 0585-xxx, L512 2550-xxx, T410 2519, L512 2599-xxx, L512 2597-xxx, L412 0591-xxx, L412 0553-xxx, L512 2598-xxx
- IBM/Lenovo ThinkPad: W510 4319-xxx, T510 4314-xxx, T510 4384-xxx, T510 4349-xxx, T510 4313-xxx, W510 4876-xxx, W510 4389-xxx, W510 4318-xxx, T510 4339-xxx, W510 4391-xxx, W510 4387-xxx, W510 4875-xxx, L412 (14W), L420 (14"W), L420 7826

Short summary description Lenovo FRU42T4791 laptop spare part Battery:
This short summary of the Lenovo FRU42T4791 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo FRU42T4791, Battery

Long summary description Lenovo FRU42T4791 laptop spare part Battery:
This is an auto-generated long summary of Lenovo FRU42T4791 laptop spare part Battery based on the first three specs of the first five spec groups.

Lenovo FRU42T4791. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Number of battery cells
6
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible products
- Lenovo/IBM ThinkPad: T410 2537, T410 2516, T410 2522, T410 2539, T410 2518, L412 0530-xxx, T410 2538, L412 0585-xxx, L512 2550-xxx, T410 2519, L512 2599-xxx, L512 2597-xxx, L412 0591-xxx, L412 0553-xxx, L512 2598-xxx - IBM/Lenovo ThinkPad: W510 4319-xxx, T510 4314-xxx, T510 4384-xxx, T510 4349-xxx, T510 4313-xxx, W510 4876-xxx, W510 4389-xxx, W510 4318-xxx, T510 4339-xxx, W510 4391-xxx, W510 4387-xxx, W510 4875-xxx, L412 (14W), L420 (14"W), L420 7826
Number of batteries included
1 pc(s)
Logistics data
Harmonized System (HS) code
84732990
Brand Image Article code product Stock Price from
CoreParts

CoreParts Li-Ion, 4.4Ah Battery
(show image)
MBI50042 Li-Ion, 4.4Ah 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)