location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIO 24IRH9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0HN00FJUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154995959 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:15:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i7-13620H, 10C (6P + 4E)/16T, P-core up to 4.9GHz, E-core up to 3.6GHz, 24MB
  • - 23.8" FHD (1920x1080) IPS 250nits 100Hz 99% sRGB hardware low blue light 3-side borderless Touch
  • - 1x 16GB SO-DIMM DDR5-5200
  • - 512GB SSD M.2 2280 PCIe 4.0x4 NVMe
  • - Intel UHD Graphics
  • - Windows 11 Home Single Language
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray :
The short editorial description of Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray

Intel Core i7-13620H, 10C (6P + 4E)/16T, P-core up to 4.9GHz, E-core up to 3.6GHz, 24MB, 1x 16GB SO-DIMM DDR5-5200, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, 23.8" FHD (1920x1080) IPS 250nits 100Hz 99% sRGB hardware low blue light 3-side borderless Touch, Intel UHD Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, 5.0MP, Windows 11 Home Single Language
More>>>
Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray:
The official marketing text of Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray as supplied by the manufacturer

Embrace a Streamlined Life
- Exceptional performance from up-to 13th Gen Intel® Core™ i7 processor
- Optional touchscreen for effortless navigation
- Harman® audio speakers & smooth refresh rate for cinematic experience
- Crisp, clear videocalls with AI-algorithm based webcam solution

Short summary description Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray:
This short summary of the Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre AIO 24IRH9, 23.8", Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray:
This is an auto-generated long summary of Lenovo IdeaCentre AIO 24IRH9 Intel® Core™ i7 i7-13620H 23.8" 1920 x 1080 pixels Touchscreen 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Gray based on the first three specs of the first five spec groups.

Lenovo IdeaCentre AIO 24IRH9. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 4.9 GHz. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: Gray

Maximum Efficiency, Minimum Noise
Maximum Efficiency, Minimum Noise

Work, play and edit, all without distractions on the IdeaCentre AIO i Gen 9 all-in-one computer. Experience unmatched efficiency and amazing performance with the up-to-13th Gen Intel® Core™ i7 processors. Boost your multi-tasking with DDR 5 memory. And the best part? Do all of your work in soothing silence thanks to our low noise certification.

Bring Stories to Life Without the Eye Strain
Bring Stories to Life Without the Eye Strain

Dive into your favorite movies and TV without having to strain your eyes. The IdeaCentre AIO i boasts a dazzling display with true-to-life colours. Plus, with punchy audio thanks to Harmen® speakers, and easy-on-the-eyes low blue light technology, this AIO is your ticket to endless thrills and entertainment.

Clearer. Sharper. Undistracted.
Clearer. Sharper. Undistracted.

Keep in touch with unparalleled clarity. Jump into next-level videocalls with the 5MP webcam, paired with Lenovo Smart Meeting—an AI-algorithm-based camera solution that takes care of all your videocall needs. And with Smart Noise Cancelling technology, you don’t have to worry about background distractions during your video chats.

Ergonomic From Touch to Tilt
Ergonomic From Touch to Tilt

Change the way you engage and interact with your computer through the effortless navigation of the IdeaCentre AIO i's optional touchscreen. Intuitive selection, dragging, and clicking makes navigation a breeze. And with a tilting hinge that adjusts from -5° to 15°, you can ensure you’ll always have the optimal viewing angle at every height and posture.

Power Up & Dive In Instantly
Power Up & Dive In Instantly

Experience the future of computing with the IdeaCentre AIO i. Effortlessly start your day by wirelessly charging your phone and gaining instant access via facial recognition.

All-In-One Connectivity
All-In-One Connectivity

Transfer data seamlessly and broaden your visual horizons. With multiple USB ports and HDMI in and out, the IdeaCentre AIO i allows you to effortlessly sync, charge, and link multiple devices.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
sRGB
Anti-glare screen
Yes
Color gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-13620H
Processor cores
10
Processor frequency *
4.9 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
5200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio
Audio chip
Realtek ALC233-CG
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
Combo headphone/mic port
Yes
Design
Color name
Cloud Grey
Product color *
Gray
Performance
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Home
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
21.3" (540 mm)
Depth (with stand)
7.56" (192 mm)
Height (with stand)
17" (431 mm)
Weight (with stand)
13.2 lbs (6 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Keyboard included
Yes
Keyboard connectivity
Wireless
Keyboard language
English