location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0D5001WFR
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 21:43:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One workstation Silver
  • - Intel® Core™ i3 i3-6006U 2 GHz
  • - 21.5" Full HD 1920 x 1080 WVA Matt
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD Card reader integrated
  • - Intel® HD Graphics 520
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver :
The short editorial description of Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

21.5" LED FHD (1920x1080), Intel Core i3-6006U (3M Cache, 2GHz), 4GB DDR4, 1000GB HDD, Intel HD Graphics 520, DVD, Ethernet, Bluetooth, Windows 10 Home 64-bit
More>>>
Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
The official marketing text of Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver as supplied by the manufacturer

Premium in every way
This 22" all-in-one PC brings a premium look and performance into your home. You’ll love its sleek design, appropriate for any room, and you’ll marvel at its exceptional performance as it tackles every task – from creating a budget spreadsheet to streaming your favorite movies – with speed and proficiency.

Power and speed behind the beauty
Ideacentre AIO 520 is equipped with up to a 7th Gen Intel® Core™ processor, a new standard for PC performance. We’ve added revolutionary Intel® Optane™ memory – a smart, adaptable system accelerator made specifically for your new 7th Gen Intel Core system. Intel Optane technology provides uncompromising responsiveness for systems with mega storage drives, making everything you do faster, smoother, and easier. Now is the time to get excited about Ideacentre AIO 520.

Seamless videos, whether you’re watching or editing
Want to have smooth animation on your PC? AMD Radeon™ 530 is designed to deliver a more advanced experience than integrated graphics, giving you faster graphics performance for video streaming, while also accelerating photo- and video-editing applications.

22" of crystal-clear resolution
Rewatching your snowboarding footage? Relive the moment and see every snowflake fly off your board, thanks to our Full HD (1920 x 1080) near-edgeless display. And with a 10-point multitouch display, it’s even easier to scroll through footage, pause, and zoom in on the best clips.

Striking new design
The Ideacentre AIO 520 was designed with a razor-thin border, slim monitor, and sleek steel stand. This modern profile is a perfect accent for your home’s workspace – and it’s available in Silver or Black.

Take data transmission speed to new levels
Ideacentre AIO 520 includes a USB 3.0 connection, taking you to a new level of data transmission with a transfer rate of 5 Gbit per second.

Get Cortana’s assistance from across the room
Meet Cortana, your own personal digital assistant who is prepared to answer your questions, open necessary apps, set reminders and even read appointments from your calendar. Merely type your request into the search bar or speak it out. And now, as the first AIO to offer an optional Far Field Mic, Ideacentre AIO 520 makes it possible to give Cortana voice commands from up to five meters away.

Webcam sees you only when you want it to
Webcam fright. We’ve all had it. It’s the split second when you wonder if your camera is truly off – or if the people on your conference call have just seen you in your pajamas. IdeaCentre AIO 520 alleviates that fear – with a convenient pop-up webcam at the top of the display. Press to release it when you need it, and simply push it back in place when you’re done, and want guaranteed privacy. Working from home just got better.

Short summary description Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This short summary of the Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 520, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 21.5" 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 520. Product type: All-in-One workstation. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: WVA. Processor family: Intel® Core™ i3, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Silver

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Display surface
Matt
Panel type
WVA
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6006U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
PCI Express slots version
3.0
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
D1
Bus type
OPI
Processor codename
Skylake
Processor series
Intel Core i3-6000 Mobile Processor Series
Maximum number of PCI Express lanes
12
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Processor code
SSSR2UW
Tjunction
100 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
2
Microphone in
No
DC-in jack
Yes
Design
Product color *
Silver
Cable lock slot
Yes
Performance
Product type *
All-in-One workstation
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
91157
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
19.3" (490.7 mm)
Depth (with stand)
2.24" (57 mm)
Height (with stand)
15.3" (387.8 mm)
Weight (with stand)
12.5 lbs (5.65 kg)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 12:08:03
Uk has collected 1 expert review for Lenovo IdeaCentre 520 Intel® Core™ i3 i3-6006U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One workstation 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver and the rating is 82 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
82%