Lenovo logo

Lenovo IdeaCentre B40-30 Intel® Core™ i3 i3-4160T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820A Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76848
Info modified on:
10 Aug 2024, 09:25:54
Short summary description Lenovo IdeaCentre B40-30 Intel® Core™ i3 i3-4160T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820A Windows 8.1 Black:

Lenovo IdeaCentre B40-30, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre B40-30 Intel® Core™ i3 i3-4160T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820A Windows 8.1 Black:

Lenovo IdeaCentre B40-30. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 820A. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.