- - PC Gray 260 W
- - Intel® Core™ i5 i5-13400 2.5 GHz
- - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
- - 1 TB SSD
- - Intel UHD Graphics 730
- - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.1
- - Windows 11 Home
Lenovo IdeaCentre 5 14IRB8, 2.5 GHz, Intel® Core™ i5, i5-13400, 16 GB, 1 TB, Windows 11 Home
Lenovo IdeaCentre 5 14IRB8. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Home. Power supply: 260 W. Chassis type: Tower. Product type: PC. Weight: 11.9 lbs (5.4 kg). Product color: Gray