Lenovo logo

Lenovo Legion T7 34IRZ8 Intel® Core™ i7 i7-14700K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4080 Windows 11 Home Tower PC Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2981
Info modified on:
25 Oct 2024, 14:05:11
Short summary description Lenovo Legion T7 34IRZ8 Intel® Core™ i7 i7-14700K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4080 Windows 11 Home Tower PC Gray:

Lenovo Legion T7 34IRZ8, 3.4 GHz, Intel® Core™ i7, i7-14700K, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo Legion T7 34IRZ8 Intel® Core™ i7 i7-14700K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4080 Windows 11 Home Tower PC Gray:

Lenovo Legion T7 34IRZ8. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-14700K. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 4080. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.