AMD Ryzen 7 7700 (32MB Cache, 3.8GHz), 32GB DDR5-SDRAM, 1000GB SSD, AMD Radeon Graphics, NVIDIA GeForce RTX 4070 Ti (12GB GDDR6X), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
Lenovo Legion T5, 3.8 GHz, AMD Ryzen™ 7, 7700, 32 GB, 1 TB, Windows 11 Home
Lenovo Legion T5. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 7700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070 Ti. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC