location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y710 Cube
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90FL002LRS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:49:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black, Red 450 W
  • - Intel® Core™ i3 i3-6100 3.7 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 750 Ti 2 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red :
The short editorial description of Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red

Intel Core i5-6300 (3.7 GHz), 8GB RAM, 1000GB HDD + 128GB SSD , Intel HD Graphics 530 + NVIDIA GeForce GTX 750Ti 2GB, WLAN, Windows 10 Home
More>>>
Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red:
The official marketing text of Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red as supplied by the manufacturer

Ability to Play Any Game

From first-person shooters, to high-speed races, and beyond. Play any game like a pro, even while streaming videos. And, with up to NVIDIA GTX 1080 Founder’s Edition graphics card, the Y710 Cube delivers high graphics performance, so you can effortlessly play in stunning 4K definition.

The Right Fit, Anywhere

Whether you prefer to play in the privacy of your room or want to share the experience in your living room, the Y710 Cube lets you play anywhere. Comparable in size to a game console, it’s designed for easy portability — and maximum fun!

Powerful Processors

Want to game and stream at the same time? Want to edit your action videos and photos? The Y710 Cube has you covered. Its Intel® Core™ i7 processor has a quad-core frequency of up to 3.4GHz and up to 8MB of cache memory, for unprecedented processing power.

Easy Multitasking Between Games & Other Apps

Whether listening to your favorite playlist, live-streaming the most recent games, or downloading movies, the Y710 Cube can multitask with the best of them. Open multiple applications and run your favorite games at the same time with up to 32GB of DDR4 memory.

Ultrafast Storage

Stop waiting and start playing. Reading data up to 4.6 times faster than traditional HDD storage, the Y710 Cube’s SATA SSD storage system lets you boot your PC up in a flash, and reduces load times in games.

Intelligent LAN/WiFi

Killer Double Shot Pro allows your Ethernet (cable) and WiFi to work together for faster networking performance, which means less in-game lag – especially when streaming video simultaneously.

Console-Like Experience With Xbox One Controller

Tired of sitting at the desk with a keyboard and mouse to play your favorite titles? The Y710 Cube has you covered with a pre-installed Xbox Wireless Adapter for Windows and Xbox Wireless Controller, so you’re ready to game out of the box without using a USB adapter. Perfect for FPS or sports games, you can relax on the sofa or bed, kick your feet up, and enjoy your games on your terms.

Lenovo™ Nerve Center

Want your PC lighting to match the lighting of your living room or bedroom? It’s as easy as a click of the mouse with the Lenovo™ Nerve Center. A base of control for everything in your Y710 Cube, from customized audio to optimized network priority. You can design your setup for a truly streamlined gaming experience.

Short summary description Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red:
This short summary of the Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Y710 Cube, 3.7 GHz, Intel® Core™ i3, i3-6100, 8 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red:
This is an auto-generated long summary of Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red based on the first three specs of the first five spec groups.

Lenovo Y710 Cube. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
L3
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 series
Processor codename
Skylake
Thermal Design Power (TDP)
51 W
Tcase
65 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
No
RAID support
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 750 Ti
Discrete graphics card memory
2 GB
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Product color *
Black, Red
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2HG
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
90729
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
450 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
15.5" (393.3 mm)
Depth *
12.4" (314.5 mm)
Height *
9.93" (252.3 mm)
Weight *
20.1 lbs (9.1 kg)
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-31 06:00:36
Uk has collected 26 expert reviews for Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techau.com.au
Updated:
2018-01-31 06:00:36
Lenovo recently released the Y710 Cube PC and its a designed with portable gaming in mind. While online gaming has certainly been on the rise, there's still plenty of scope for a good old LAN session at a mates place, or for those more serious, local gami...
Good Performance...
Bad No SSD by default...
Bottom line While there's benchmarks like NovaBench where the Y710 scores 1991, the reality is this gaming PC isn't the best thing money can buy, but it delivers the performance you need today for a decent price. Its a great mix of speed with value and portability. I...
90%
tweaktown.com
Updated:
2018-01-31 06:00:36
Lenovo and other vendors have recently launched a lot of computers aimed at the gaming community. The reason for this shift is the shrinking mainstream market for desktop PCs and the growth of the gaming PC segment.Like many other vendors, Lenovo is also...
Bottom line The Lenovo IdeaCentre Y710 Cube is compact, silent, and decently equipped. While it might not be the best option for 4K gaming, it can play some games at 4K, and it can handle lower resolutions with ease. In a stronger configuration with the GTX 1080, it...
90%
pcauthority.com.au
Updated:
2018-01-31 06:00:36
Lenovo might be better known for its office and productivity PCs, but it's being making a go of the gaming market in recent times. Their latest shot at gaming greatness is the Y710 Cube, an almost-mini-PC that packs some decent hardware into a very small...
Bottom line "If you value a smaller gaming system that is easy to lug around, and doesn't sound like a hair-dryer, Lenovo has delivered the goods."...
80%
wovow.org
Updated:
2018-01-31 06:00:36
It looks like an alien robot, but it is the IdeaCentre Y710 Cube. The last computer gamer's Chinese firm Lenovo. A compact desktop PC, attractive design, and equipped with everything necessary to offer the best experience with the latest video games. With...
0%
techradar.com
Updated:
2018-01-31 06:00:36
Gaming PCs that are both crazy powerful and portable enough to carry to LAN parties are growing in numbers. And no, we're not counting luxuries like the 8pack Asteroid, which come with their own flight cases, among them. Like the Alienware Aurora R5, Leno...
Good Compact design, Xbox controller button, GTX 1080 power...
Bad Expensive, Questionable upgradeabilty...
Bottom line Combining a sharp design with decent portability and 4K/VR-ready performance, the Ideacentre Y710 Cube is small, yet mighty...
0%
techradar.com/au/
Updated:
2018-01-31 06:00:36
Gaming PCs that are both crazy powerful and portable enough to carry to LAN parties are growing in numbers. And no, we're not counting luxuries like the 8pack Asteroid, which come with their own flight cases, among them. Like the Alienware Aurora R5, Leno...
Good Compact design, Xbox controller button, GTX 1080 power...
Bad Expensive, Questionable upgradeabilty...
Bottom line Combining a sharp design with decent portability and 4K/VR-ready performance, the Ideacentre Y710 Cube is small, yet mighty...
0%
hothardware.com
Updated:
2018-01-31 06:00:36
The Lenovo IdeaCentre Y710 Cube is a small form factor (SFF) PC aimed at hardcore gamers on the go. The toolbox-size computer packs solid desktop hardware, including an Intel Core i7-6700 processor and an NVIDIA GeForce GTX 1070 GPU, giving it the horsepo...
Good Solid gaming performance, Handle for portability, Easy access for upgrades, Classy exterior...
Bad Side panel stickers, Messy cable management, Unremarkable keyboard/mouse...
Bottom line Performance summary: Packing high-end hardware into a compact system results in some thermal challenges, which can lead to performance problems if things get too toasty. But Lenovo appears to have done a good job with the system's cooling, both by shroudi...
80%
computershopper.com
Updated:
2018-01-31 06:00:36
If you've ever been to a LAN party, you know that the gaming is the easy part. Finding a way to pack your big tower, monitor, speakers, peripherals, and enough cables to go once around the planet is always a chore.You could, of course, minimize the size o...
Good Excellent gaming performance, as configured, Compact design, with a carry handle, Cool, quiet operation while gaming, Tool-less access to internals...
Bad No USB Type-C port or SD reader, Case lighting is only one color, Internal wiring could be neater, Included SSD isn't PCI Express...
Bottom line The Y710 Cube brings high-end GeForce graphics, all-the-way i7 muscle, and good value to a lean, mean gaming PC you can grab by the handle. Read More...
80%
tomsguide.com
Updated:
2018-01-31 06:00:36
From sleek living-room boxes to jaw-dropping showpieces, many gaming PCs make their purpose clear right away. In the Lenovo Y710 Cube's case, that purpose is portability. This compact beast (starting at $999; $1,699 as configured) is wonderfully road-read...
Good Uniqu, compact desig, Easy to upgrad, Strong gaming performance...
Bad Heavy for a portable PC...
Bottom line If you want a powerful gaming desktop that's fairly easy to travel with, the Lenovo Y710 Cube is one of the PCs that's best qualified for the job. Its compact, road-ready case means that you can bring 4K and VR-ready power with you just about anywhere, wh...
80%
gottabemobile.com
Updated:
2018-01-31 06:00:36
We all have this picture in our minds that gaming PCs are black and bulky. We envision their cases with sharp angles and dozens of LED lights. They are loud and tall, all in the name of getting the right airflow to cool processors, graphics cards and what...
Bottom line Those in need of a gaming PC with room to upgrade will be greatly served by the Lenovo IdeaCentre Y710 Cube. It's small, but has all the stuff you need for a great gaming experience.There's enough room to expand its capabilities, checking off a major prio...
0%
pcmag.com
Updated:
2020-06-11 06:29:45
The Lenovo IdeaCentre Y710 Cube (starting at $999; $1,699 as tested) is more compact than your typical gaming desktop tower, yet its Cylon-inspired case contains the power you need for smooth full HD and virtual-reality (VR) gameplay. You'll give up some...
Good Ready for virtual reality (VR), Nvidia GeForce GTX 1070 graphics, Compact for a gaming desktop, Integrated carry handle, Runs cool and quiet...
Bad Single-color LEDs on case, Lacks USB-C port...
Bottom line The Lenovo IdeaCentre Y710 is a compact gaming desktop that's ready for full HD and VR gaming. It's portable enough to carry from room to room, or to a friend's house for a quick multiplayer session...
70%