Lenovo IdeaCentre 610S-02ISH, 2.2 GHz, Intel® Core™ i5, i5-6400T, 8 GB, 1.13 TB, Windows 10
Lenovo IdeaCentre 610S-02ISH. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: PC. Product color: Black