location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83HM0001US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153992409 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2024 10:44:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 7 256V (12MB Cache)
  • - 38.9 cm (15.3") 2.8K 2880 x 1800 IPS Touch
  • - 16GB (8533MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray :
The short editorial description of Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray

Intel Core Ultra 7 256V (12MB Cache), 16GB LPDDR5x-SDRAM, 1000GB SSD, 38.9 cm (15.3") 2.8K 2880 x 1800 IPS Touch, Intel Arc Graphics 140V, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray:
The official marketing text of Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray as supplied by the manufacturer

ENGINEERED FOR AI
Ultimate Performance With Intelligent AI

Unlock the ultimate in AI performance. The latest Intel® Core™ Ultra processors enable robust AI experiences like helpful productivity assistants, text and image creation, and collaboration effects. The neural processing unit (NPU) delivers more than 40 trillion operations per second (TOPS) so you’ll enjoy AI magic without breaking a sweat.

SLEEK & POWERFUL
Massive Power in a Slim Profile

It’s slim, sleek, and packs serious punch. This 15.3" powerhouse feels like a 14" laptop at just 13.9 mm and 1.46 kg—while still maxing out at 30W thermal design power (TDP). How? Smart engineering, advanced internal airflow thermal design, a magnesium alloy frame, and ultrathin 3mm circuit boards. That's faster performance without bulk.

LENOVO AI CORE
Power Up Your Workflow

Lenovo AI Core is your secret weapon for tapping next-level performance. It cranks up power when you need it and eases up when you don’t. And don’t worry — Trusted AI Controller (TAC) locks down your personal data with hardware security.

CORD-FREE CREATIVITY
Epic Battery Life, Endless Creativity

Create all day and into the night, cord-free. The Yoga Slim 7i Aura Edition matches your creativity with stamina, intelligently balancing performance and power based on what you do.

WELCOME TO LENOVO AURA EDITION
Imagined with Intel®

Lenovo and Intel® have long joined forces to engineer the best laptops in the industry. Our years of deep collaboration now culminate in bold new software solutions that elevate your day-to-day experience. The best products. The best experiences. Lenovo Aura Edition.

MULTIDEVICE SYNC
Just Tap to Connect

Smart Share connects your smartphone to your laptop instantly via an AI virtual sensor. Just tap your Android™ or iOS device to your laptop — then drag and drop. Edit photos and share easily. Plus access and send text messages from your PC.*

*To use the tap and share feature, the Smart Share app must be running.

EXPERIENCE THE INTELLIGENCE OF AURA
Smart Modes, Smarter Technology*

*Selected models may require a software update to access all features shown in the images and videos.

TECH SUPPORT 24/7
No IT? No Problem!

With Smart Care, you’ll enjoy convenient and quick access to tech expertise! No need to find a store — we provide options to connect to our geniuses virtually so you stay up and running.*

*Limited global availability. To unlock all features described above requires a valid Lenovo Support agreement (additional charges may apply).

TOUGH & CONNECTED
Connect Your Way

Military-grade tough, this stylish powerhouse is ready for anything. And unlike some laptops, it lets you stop the dongle drama with plenty of ports for easy connectivity—including Thunderbolt™ 4 (left and right sides), USB-A, and HDMI 2.1. Portable, powerful, plug-and-play perfection.

THE APEX OF DISPLAY TECHNOLOGY
PureSight Pro: Clarity, Colour, and Comfort

Dive into creativity with PureSight Pro. This 15.3″ 2.8K display boasts an optional touchscreen, a 120Hz refresh rate and edge-to-edge visibility. Experience smooth video with vibrant colours with Delta E<1 accuracy, 100% P3 and 100% sRGB. Plus, with TÜV Low Blue Light and Eyesafe® certification, work comfortably into the night.

PREMIUM SUITE
Enter the Premium Suite

Don’t settle for good enough. Explore the Premium Suite for the focus on quality experiences Lenovo Aura Edition PCs embody: Four speakers, four noise-canceling mics, a redesigned keyboard with 1.5mm travel, and an FHD IR webcam for fast, secure logins.

BETTER TOGETHER
Complete Your Yoga Ecosystem

The optional Lenovo TWS Yoga PC Edition earbuds and Yoga Slim Mouse are perfect tech sidekicks. The earbuds have three mics for clear conversations, 12.2mm drivers, and active noise cancellation with up to 6.5 hours of playback. They are IPX4 splash-resistant. The Yoga Slim Mouse features a sleek design, dual Bluetooth 5.0 with Swift Pair, and silent buttons.

Short summary description Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray:
This short summary of the Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga Slim 7, Intel Core Ultra 7, 15.3", 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray:
This is an auto-generated long summary of Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 15.3" Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray based on the first three specs of the first five spec groups.

Lenovo Yoga Slim 7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 256V. Display diagonal: 15.3", HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 140V. Operating system installed: Windows 11 Pro. Product color: Gray

Design
Color name
Luna Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
15.3"
Display resolution *
2880 x 1800 pixels
Touchscreen *
Yes
HD type
2.8K
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Anti-glare screen
No
Display brightness
500 cd/m²
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
120 Hz
Contrast ratio (typical)
1500:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400, Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
256V
Processor cores
8
Processor threads
8
Processor boost frequency
4.8 GHz
Performance cores
4
Low Power Efficient-cores
4
Performance-core Max Turbo Frequency
4.8 GHz
Low Power Efficient-core Max Turbo Frequency
3.7 GHz
Performance-core base frequency
2.2 GHz
Low Power Efficient-core Base Frequency
2200 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
17 W
Maximum turbo power
37 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
115 TOPs
NPU performance up to
47 TOPs
GPU performance up to
64 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8533 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc Graphics 140V
Audio
Audio chip
Cirrus Logic CS42L43
Audio system
Dolby Atmos
Number of built-in speakers
4
Audio
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
4
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
Ambient light sensor
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
US English
Numeric keypad *
No
Keyboard backlit
Yes
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Trial software
Office
Operating system installed *
Windows 11 Pro
Bundled software
Office Trial
Microsoft Copilot
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
70 Wh
Continuous video playback time
22 h
Browsing time (Wi-Fi)
13.5 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
Power on, Supervisor, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6 ErP Lot 26 MIL-STD-810H Intel® Evo™ Platform Eyesafe® Certified 2.0 TÜV Rheinland® Low Blue Light (Hardware Solution)
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, Product Carbon Footprint (PCF) Carbon Neutral
Weight & dimensions
Width
13.5" (343.8 mm)
Depth
9.27" (235.4 mm)
Height
0.547" (13.9 mm)
Weight *
3.37 lbs (1.53 kg)