Lenovo logo

Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5997
Info modified on:
15 Oct 2024, 15:29:37
Bullet Points Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray:
  • - Snapdragon X Plus X1P-42-100, 8C, Max Turbo up to 3.4GHz (single-core)/3.2GHz (8-core), 30MB
  • - 14" WUXGA (1920x1200) OLED 400nits Glossy 100% DCI-P3
  • - 32GB LPDDR5x-8448
  • - 1TB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - Qualcomm Adreno GPU
  • - Windows 11 Home (on ARM)
Guarantee:
1-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray:

Snapdragon X Plus X1P-42-100, 8C, Max Turbo up to 3.4GHz (single-core)/3.2GHz (8-core), 30MB, 32GB LPDDR5x-8448, 1TB SSD M.2 2242 PCIe 4.0x4 NVMe, 14" WUXGA (1920x1200) OLED 400nits Glossy 100% DCI-P3, Qualcomm Adreno GPU, Wi-Fi 7 802.11be 2x2 + BT5.4, FHD 1080p with Privacy Shutter, Windows 11 Home (on ARM)

Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray:

The Smarter Choice for Mobility
- Stylish & durable 14″ Copilot+ PC with 45 TOPS
- Smart performance on the AI-based Snapdragon® X Plus Platform
- Vivid display delivers vibrant colors without eyestrain
- Long battery life and fast connectivity via WiFI 7

Short summary description Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray:

Lenovo IdeaPad Slim 5 14Q8X9, Qualcomm Snapdragon, 3.4 GHz, 14", 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description Lenovo IdeaPad Slim 5 14Q8X9 Qualcomm Snapdragon X1P-42-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Gray:

Lenovo IdeaPad Slim 5 14Q8X9. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1P-42-100, Processor frequency: 3.4 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Home. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.