location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83G00009FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531089878 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 09:26:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i9-14900HX (36MB Cache)
  • - 40.6 cm (16") 3.2K 3200 x 2000 Mini LED, NVIDIA GeForce RTX 4090 (16GB GDDR6)
  • - 64GB (5600MHz) DDR5-SDRAM (2 x 32) & 2000GB SSD
Guarantee: 2-year, Courier or Carry-in
Long product name Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black :
The short editorial description of Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Intel Core i9-14900HX (36MB Cache), 64GB DDR5-SDRAM, 2000GB SSD, 40.6 cm (16") 3.2K 3200 x 2000 Mini LED, Intel UHD Graphics, NVIDIA GeForce RTX 4090 (16GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
The official marketing text of Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black as supplied by the manufacturer

The revolutionary tech that changes the game
Liquid cooled. AI tuned. Your future is forged.Experience the laptop that’s changing the entire PC gaming industry, with revolutionary liquid cooling tech, AI features, and more.First of its kind Forged Carbon design
Dynamic power distribution with AI tuning
Revolutionary liquid cooling technology

Short summary description Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This short summary of the Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 9, Intel® Core™ i9, 16", 3200 x 2000 pixels, 64 GB, 2 TB, Windows 11 Home

Long summary description Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of Lenovo Legion 9 Intel® Core™ i9 i9-14900HX Laptop 16" 3.2K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

Lenovo Legion 9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 16", HD type: 3.2K, Display resolution: 3200 x 2000 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4090. Operating system installed: Windows 11 Home. Product color: Black

Design
Color name
Carbon Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Aluminum, Magnesium
Display
Display diagonal *
16"
Display resolution *
3200 x 2000 pixels
Touchscreen *
No
HD type
3.2K
Panel type
Mini LED
LED backlight
Yes
Anti-glare screen
Yes
Display brightness
1200 cd/m²
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
165 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
Intel® Core™ i9 (14th gen)
Processor model *
i9-14900HX
Processor cores
24
Processor threads
32
Processor boost frequency
5.8 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5.8 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Performance-core base frequency
2.2 GHz
Efficient-core base frequency
1.6 GHz
Processor cache
36 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
64 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
SSD
Total SSDs capacity
2 TB
Number of SSDs installed
1
SSD capacity
2 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4090
Discrete graphics card memory
16 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Killer Wi-Fi 6E 1675i
WLAN controller manufacturer
Killer
Ethernet LAN
Yes
Ethernet LAN data rates
2500 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Intel HM770
Keyboard
Pointing device
Touchpad
Keyboard language
French
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
RGB
Keyboard backlit zone
Per-key RGB
Software
Operating system architecture
64-bit
Operating system language
French
Trial software
Office Trial
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
99.9 Wh
Battery life (max)
6.1 h
Continuous video playback time
8.7 h
Fast charging
Yes
Power
AC adapter power
330 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
TÜV Rheinland® Low Blue Light (Hardware Solution) UL Solutions - Gaming Performance and Comfort (GOLD) Carbon Neutral Certified ErP Lot 3
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
14.1" (357.7 mm)
Depth
10.9" (277.7 mm)
Height (front)
0.744" (1.89 cm)
Height (rear)
0.894" (2.27 cm)
Weight *
5.73 lbs (2.6 kg)
Technical details
Box contents
8 Switchable Keycaps and Easy Tool