Lenovo logo

Lenovo IdeaPad Slim 3 15IRH8 Intel® Core™ i5 i5-13420H Laptop 15.6" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5308
Info modified on:
17 Sept 2024, 09:01:52
Short summary description Lenovo IdeaPad Slim 3 15IRH8 Intel® Core™ i5 i5-13420H Laptop 15.6" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Lenovo IdeaPad Slim 3 15IRH8, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 3 15IRH8 Intel® Core™ i5 i5-13420H Laptop 15.6" Full HD 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Lenovo IdeaPad Slim 3 15IRH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13420H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 3.57 lbs (1.62 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.