location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 2-in-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83DS000QMX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530036095 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 21:25:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 8845HS (24MB Cache, 3.8GHz)
  • - 40.6 cm (16") 2K 2048 x 1280 OLED Touch
  • - 16GB (6400MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee: 2-year, Courier or Carry-in
Long product name Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray :
The short editorial description of Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray

AMD Ryzen 7 8845HS (24MB Cache, 3.8GHz), 16GB LPDDR5x-SDRAM, 1000GB SSD, 40.6 cm (16") 2K 2048 x 1280 OLED Touch, AMD Radeon 780M, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
The official marketing text of Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray as supplied by the manufacturer

Performance Beyond Limits
Ignite your passions and fuel your creativity with unparalleled performance on the Lenovo IdeaPad 5 2-in-1 Gen 9 laptop powered by AMD Ryzen™ processors. Whether streaming videos, creating multimedia content, or tackling a work project, it delivers superior power and efficiency for every task you’re invoved in. Plus, with AMD Radeon™ Graphics, you’ll enjoy crisp, detailed visuals as your favorite shows or games come to life.

See the Unseen with Fine Details
Enhance your viewing experience on the 16″ IdeaPad 5 2-in-1 Gen 9 laptop. It boasts a slim profile with narrow bezels while its expansive screen real estate allows you to immerse yourself in vivid detail and captivate your senses like never before. Plus, enjoy precise colour accuracy and excellent colour contrasts that differentiate the darkest darks and the lightest lights. And, you’re sure to appreciate its TÜV Rheinland Certified Low Blue Light which means eye strain over long sessions is a thing of the past.

360-Degree Flexibility — On the Go
The IdeaPad 5 2-in-1 Gen 9 laptop is an acme of versatility. Its 360-degree hinge design adapts to every task — type, touch, stream, or collaborate with ease. Enjoy ergonomic typing with flexibility at any angle and smoothly switch between laptop, tablet, tent, or stand modes to suit your needs, whether working or playing. What’s more, it comes in two sophisticated colours — Luna Grey and Cosmic Blue to augment any mood, any style.

Seamless Connectivity, Unlimited Creativity
Accelerate your creative and work process with seamless data transfers, stable connectivity, and a fast charging battery. The IdeaPad 5 2-in-1 Gen 9 laptop enables quick, secure login with a single touch fingerprint sensor and enables crystal-clear video calls with a high-resolution camera. Plus, for added protection, it comes with a webcam privacy shutter that can be toggled off at convenience. So, do more, enjoy more with endless possibilities.

The Smart Way Forward
Level up your productivity on the IdeaPad 5 2-in-1 Gen 9 laptop, thanks to the Lenovo AI Engine. Enjoy lag-free online streaming and collaborations with the Smart Wireless feature that fixes connection drops, unnoticed. Moreover, this convertible laptop comes with an optional Lenovo Digital Pen that triggers Smart Note app, allowing you to sketch, sign docs, take notes, or even convert handwriting into typed text while elevating your efficiency.

A Lasting Commitment
Your commitment to environmental sustainability starts with your PC's energy conservation and recycled content. The product ships with a packaging cushion that contains 90% recycled plastic, built with 90% post-consumer recycled plastic in the power adapter case and 90% ocean-bound plastic in the system bag. Registered EPEAT® Gold and ENERGY STAR® certified, it fulfils the highest environmental performance criteria on product longevity, circular design, and energy efficiency. Lenovo also offers CO2 Offset Service option to offset the estimated carbon emissions of your device.*EPEAT-registered where applicable — see www.epeat.net for registration status by country.

Specifications may vary depending upon region / model. Product images may differ from the latest design, but specifications remain unchanged.

Short summary description Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
This short summary of the Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 5 2-in-1, AMD Ryzen™ 7, 3.8 GHz, 16", 2048 x 1280 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
This is an auto-generated long summary of Lenovo IdeaPad 5 2-in-1 AMD Ryzen™ 7 8845HS Hybrid (2-in-1) 16" Touchscreen 2K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray based on the first three specs of the first five spec groups.

Lenovo IdeaPad 5 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 8845HS, Processor frequency: 3.8 GHz. Display diagonal: 16", HD type: 2K, Display resolution: 2048 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product color: Gray

Design
Color name
Luna Grey
Product type *
Hybrid (2-in-1)
Product color *
Gray
Form factor *
Convertible (Folder)
Housing material
Glass fiber, Polycarbonate (PC), Acrylonitrile butadiene styrene (ABS), Aluminum
Display
Display diagonal *
16"
Display resolution *
2048 x 1280 pixels
Touchscreen *
Yes
HD type
2K
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
100000:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
8845HS
Processor cores
8
Processor threads
16
Processor boost frequency
5.1 GHz
Processor frequency *
3.8 GHz
Processor cache
24 MB
Processor cache type
L2 & L3
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
38 TOPs
NPU performance up to
16 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 780M
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Accelerometer
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Nordic
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Danish, English, Finnish, Norwegian, Swedish
Trial software
Office Trial
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
57 Wh
Battery life (max)
8.5 h
Continuous video playback time
14.5 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6 ErP Lot 26 MIL-STD-810H
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
14" (356 mm)
Depth
10" (255 mm)
Height
0.724" (18.4 mm)
Weight *
4.19 lbs (1.9 kg)