Lenovo logo

Lenovo Yoga Slim 7 Intel Core Ultra 7 155H Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8264
Info modified on:
19 Oct 2024, 02:00:04
Bullet Points Lenovo Yoga Slim 7 Intel Core Ultra 7 155H Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
  • - Windows 11 Home 64-bit
  • - Intel Core Ultra 7 155H (24MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 OLED
  • - 32GB (7467MHz) LPDDR5x-SDRAM & 1000GB SSD
Guarantee:
2-year, Courier or Carry-in + CO2 Offset 0.5 ton (2nd Generation Carbon Offset Projects)
Long product name Lenovo Yoga Slim 7 Intel Core Ultra 7 155H Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Intel Core Ultra 7 155H (24MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 OLED, Intel Arc Graphics, WLAN, Webcam, Windows 11 Home 64-bit

Lenovo Yoga Slim 7 Intel Core Ultra 7 155H Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Make your move
- Stunning visuals on a 14″ WUXGA OLED display
- Strikingly slim & incredibly durable for on-the-go use
- Boost productivity with Intel® Core™ Ultra Processors
- Long-lasting battery to power through the day
- Fast connections with versatile ports

Short summary description Lenovo Yoga Slim 7 Intel Core Ultra 7 155H Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Lenovo Yoga Slim 7, Intel Core Ultra 7, 14", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Slim 7 Intel Core Ultra 7 155H Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Lenovo Yoga Slim 7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 3.06 lbs (1.39 kg)

Reasons to buy
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.