Lenovo logo

Lenovo IdeaPad Slim 5 Intel® Core™ i5 i5-12450H Laptop 16" WUXGA 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7981
Info modified on:
23 Sept 2024, 16:15:45
Bullet Points Lenovo IdeaPad Slim 5 Intel® Core™ i5 i5-12450H Laptop 16" WUXGA 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-12450H (12MB Cache)
  • - 40.6 cm (16") WUXGA 1920 x 1200 IPS
  • - 8GB (4800MHz) LPDDR5-SDRAM & 512GB SSD
Guarantee:
2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 5 Intel® Core™ i5 i5-12450H Laptop 16" WUXGA 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

Intel Core i5-12450H (12MB Cache), 8GB LPDDR5-SDRAM, 512GB SSD, 40.6 cm (16") WUXGA 1920 x 1200 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home 64-bit

Lenovo IdeaPad Slim 5 Intel® Core™ i5 i5-12450H Laptop 16" WUXGA 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

The smarter choice for mobility
- Smart, slim, light, & military-grade 16-inch laptop
- Powered by Intel 13th Gen Intel® Core™ processors
- Real-time system responsiveness via Lenovo AI Engine
- Optional fingerprint reader & hybrid FHD infrared camera
- Enhanced features to save you time & secure your data
- Choice of superb displays, Dolby Audio™-certified

Short summary description Lenovo IdeaPad Slim 5 Intel® Core™ i5 i5-12450H Laptop 16" WUXGA 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

Lenovo IdeaPad Slim 5, Intel® Core™ i5, 16", 1920 x 1200 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 5 Intel® Core™ i5 i5-12450H Laptop 16" WUXGA 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

Lenovo IdeaPad Slim 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Blue. Weight: 4.17 lbs (1.89 kg)

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.