location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V15 G4 AMN AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V15 G4 AMN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82YU011WPG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531528896 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 11:07:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo V15 G4 AMN AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - AMD Ryzen™ 5 7520U 2.8 GHz
  • - 15.6" Full HD 1920 x 1080 pixels TN LED backlight 16:9
  • - 8 GB LPDDR5-SDRAM 5500 MHz
  • - 256 GB SSD
  • - AMD Radeon 610M
  • - Wi-Fi 5 (802.11ac) Ethernet LAN Bluetooth 5.1
  • - Lithium Polymer (LiPo) 38 Wh 65 W
  • - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo V15 G4 AMN AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
This short summary of the Lenovo V15 G4 AMN AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V15 G4 AMN, AMD Ryzen™ 5, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo V15 G4 AMN AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
This is an auto-generated long summary of Lenovo V15 G4 AMN AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black based on the first three specs of the first five spec groups.

Lenovo V15 G4 AMN. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7520U, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product color: Black

Design
Color name
Business Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
7520U
Processor cores
4
Processor boost frequency
4.3 GHz
Processor frequency *
2.8 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
5500 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 610M
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Portuguese
Numeric keypad *
Yes
Keyboard backlit
No
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
38 Wh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
14.1" (359.2 mm)
Depth
9.28" (235.8 mm)
Height
0.783" (19.9 mm)
Weight *
3.64 lbs (1.65 kg)