Lenovo logo

Lenovo Legion Slim 5 14APH8 AMD Ryzen™ 7 7840HS Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3888
Info modified on:
10 Oct 2024, 13:44:11
Short summary description Lenovo Legion Slim 5 14APH8 AMD Ryzen™ 7 7840HS Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Lenovo Legion Slim 5 14APH8, AMD Ryzen™ 7, 3.8 GHz, 14.5", 2880 x 1800 pixels, 32 GB, 1 TB

Long summary description Lenovo Legion Slim 5 14APH8 AMD Ryzen™ 7 7840HS Laptop 14.5" 2.8K 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

Lenovo Legion Slim 5 14APH8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7840HS, Processor frequency: 3.8 GHz. Display diagonal: 14.5", HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M. Operating system installed: Windows 11 Home. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.