Lenovo logo

Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9240
Info modified on:
25 Sept 2024, 09:56:59
Bullet Points Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-12450H (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2050 (4GB GDDR6)
  • - 8GB (4800MHz) DDR5-SDRAM (1 x 8) & 512GB SSD
Guarantee:
1-year, Courier or Carry-in
Long product name Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Intel Core i5-12450H (12MB Cache), 8GB DDR5-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 2050 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit

Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

13th Gen Intel® Core™ processors. Beyond performance
Intel's latest hybrid architecture, paired with industry-leading features, delivers the ultimate gaming experience. Stream, create and compete at the highest levels – 13th Gen Intel® Core™ processors push your gameplay beyond performance, giving you the power to do it all.

Fully powered NVIDIA® GeForce RTX™ graphics cards. Beyond fast.
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing, massively boost performance with DLSS 3, and get a competitive edge with Reflex. Discover revolutionary new ways to create and unprecedented workflow acceleration.

The power of AI-fueled gaming
Get ahead of the game with Lenovo AI Engine+, equipped with LA1 AI chip for a finely tuned system that uses sensors to enhance your gaming experience. A dedicated MUX Switch with NVIDIA® Advanced Optimus reduces latency, optimizes battery life, and increases FPS. Smart Engine technology keeps you on top of your game so you can unlock your true potential.

Play hard, run quiet
Move in silence and game loud with Lenovo LOQ's whisper-quiet thermal solution. Its innovative design includes up to 4 heat pipes, dual 85mm 12V high-speed fans, 28.6% larger air intake, and 24% larger outlet vents. With generous ventilation and up to 135W TDP, your gaming rig will stay cool and quiet even in public areas or library quiet zones. Enjoy uninterrupted gaming sessions without drawing unwanted attention.

Rugged design, simplicity fueled
The Lenovo LOQ 15IRH8 laptop sports a rugged, practical, sleek design and a signature gaming rear I/O dashboard. It comes with a wide array of ports for easy access and a clean look. Available in Storm Grey with a built-in 1080P FHD camera sporting an e-privacy shutter for greater privacy. Built to strict MIL-STD 810H US military-grade standards for ultimate durability, this laptop is as tough as the characters you play as.

Greatness on display
Elevate your gaming experience on a 15.6″ FHD display. Your games will come to life with a lightning-fast 144Hz refresh rate, lifelike colors, and a bright 350-nit screen. Plus, DC dimming ensures low power consumption, helping extend battery life for those long gaming sessions on the go. Get lost in the game with the Lenovo LOQ 15IRH8 laptop.

Dominate with ergonomic precision and accuracy
Unlock your ultimate typing and gaming potential with the Lenovo LOQ keyboard. With classic tactile touch-feel and 1.5mm key travel, you'll enjoy lightning-fast actuation and 100% anti-ghosting for unmatched accuracy. The full-sized arrow keys and number pad help you stay in control in any scenario.

Future-proof expandability
Upgrade your gaming experience with limitless expandability on the Lenovo LOQ 15IRH8 laptop. With up to 16GB of DDR5 memory and 1TB of PCIe Gen4 storage, you can switch between gaming, streaming, and creating without any lag or slow boot-up times. Plus, with 2 SSD slots and an open M.2 slot, you can easily add a second drive for even more storage. No need to delete your favorite games anymore!

Charge up your game
Push your battery life to its max and embrace the industry-shaking Super Rapid Charge. Charge up your 60Whr battery in a heartbeat—from 0 to 30% in 10 minutes, 0 to 70% in 30 minutes, and 0 to 100% in 80 minutes. With support for USB-C charging with optional 140W* adapter, you'll have all the power you need when you need it, so you can focus on owning the competition instead of finding an outlet.

Nahimic® Audio by SteelSeries for gamers
Elevate your gaming experience with Nahimic by SteelSeries, designed specifically for gamers. Enjoy unparalleled immersive 3D audio and crystal-clear communication with your teammates. With the ability to mix and share audio streaming like a pro, Nahimic allows you to immerse yourself in your games and truly live them fully.

Secure the Lenovo Vantage
Lenovo Vantage helps you optimize settings to elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your success.

Short summary description Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Lenovo LOQ, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo LOQ Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 8 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

Lenovo LOQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 2050. Operating system installed: Windows 11 Home. Product color: Gray

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.