Lenovo logo

Lenovo IdeaPad Slim 3 15AMN8 AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15500
Info modified on:
11 Jul 2025, 09:38:31
Short summary description Lenovo IdeaPad Slim 3 15AMN8 AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Gray:

Lenovo IdeaPad Slim 3 15AMN8, AMD Ryzen™ 5, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Slim 3 15AMN8 AMD Ryzen™ 5 7520U Laptop 15.6" Full HD 8 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Italian Gray:

Lenovo IdeaPad Slim 3 15AMN8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 7520U, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.