location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82XN006HMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153704538 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 13:26:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 3 7320U (4MB Cache, 2.4GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (5500MHz) LPDDR5-SDRAM & 512GB SSD
Guarantee: 2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray :
The short editorial description of Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray

AMD Ryzen 3 7320U (4MB Cache, 2.4GHz), 8GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon 610M, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
The official marketing text of Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray as supplied by the manufacturer

Oh, the places you'll go
Make a statement wherever you go with the IdeaPad Slim 3 Gen 8 laptop, built for lightness and thinness, measuring up to 10% slimmer than the previous generation. Available in Arctic Grey, and Abyss Blue, this sturdy build stands up to harsh drops with military-grade durability for extreme travel conditions.

See more, learn more
Enjoy a rich media experience on the IdeaPad Slim 3 Gen 8 laptop with its screen that takes up 88% of the display’s surface area for a picture that looks like it’s floating in space. Plus, the display is TÜV Low Blue Light Certified, so if you need to work for a few hours, your eyes won’t get fatigued easily. And as you enjoy the visuals, you can also treat yourself to the amazing sound of Dolby Audio™.

Smart multitasking
Work smart and seamlessly every day across multiple applications simultaneously while on the go with the robust performance of the latest AMD processors and abundant memory, enhanced by the adaptive performance of Smart Power. Store and quickly access your massive media library with plentiful SSD storage also.

Faster & farther
Go faster and farther in your digital life with full-function USB-C ports for accelerated power delivery, display output, and data transfer. Enjoy an optional 2-in-1 fingerprint reader integrated with the power button, and a built-in webcam with a privacy shutter. Keep pace with a larger battery and rapid-charging technology that provides two hours of use on a 15-minute charge.

Learn smarter
Smarter learning starts with smarter features powered by the Lenovo AI Engine. Maximize your performance, battery life, and thermals based on what you're doing with the adaptive Smart Power feature. At the same time, you improve your connectivity via Smart Wireless. Protect your system from harm with integrated security features such as Natural File Guard while you keep background noise to a minimum with noise cancelling.

Short summary description Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
This short summary of the Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Slim 3, AMD Ryzen™ 3, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
This is an auto-generated long summary of Lenovo IdeaPad Slim 3 AMD Ryzen™ 3 7320U Laptop 14" Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Gray based on the first three specs of the first five spec groups.

Lenovo IdeaPad Slim 3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 7320U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product color: Gray

Design
Color name
Arctic Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB color space
NTSC
Color gamut
45%
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
7320U
Processor cores
4
Processor boost frequency
4.1 GHz
Processor frequency *
2.4 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
5500 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 610M
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Belgian
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
47 Wh
Battery life (max)
14.2 h
Continuous video playback time
11.1 h
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
EPEAT Silver ENERGY STAR 8.0 ErP Lot 26 ErP Lot 6 RoHS compliant TÜV Rheinland Low Blue Light MIL-STD-810H
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver, RoHS
Weight & dimensions
Width
12.8" (324.3 mm)
Depth
8.42" (213.8 mm)
Height
0.705" (17.9 mm)
Weight *
3.02 lbs (1.37 kg)