MediaTek Kompanio 520, 4GB LPDDR4x-SDRAM, 32GB eMMC, 29.5 cm (11.6") HD 1366 x 768 IPS Touch, MediaTek Integrated Graphics, WLAN, Webcam, ChromeOS
Classroom ready, learning enabled
Engineered for the classroom, the Lenovo 300e convertible laptop is a versatile learning tool. Multiple use modes and pen support let students adapt to any learning environment. Its rugged build means it can withstand the rigors of the school day. And its connectivity features make collaboration smoother than ever.
Flexible products for flexible minds
Thanks to its durable 360-degree hinges, the Lenovo 300e can be used in multiple modes depending on the learning environment. Use it in tablet mode to mark up documents. Laptop mode is great for taking notes. And presentation and tent modes help focus students’ concentration and foster teamwork.
Built to take a beating – and keep going
Let’s face it: Students can be tough on electronic devices. That’s why we engineered the Lenovo 300e to be durable enough to withstand even the most rough-and-tumble school day: from the bus ride to the classroom to the field trip and beyond. Its semi-rugged design helps ward off damage from bumps and drops. And its keyboard is spill proof thanks to internal drainage channels.
Go beyond the keyboard
Students can use the Active Pen to draw, diagram, and take notes directly on the Lenovo 300e’s display. Pin-point accuracy and precise pressure sensitivity ensure a natural, intuitive writing experience. Palm-rejection technology prevents unintentional marks and makes using the Active Pen comfortable. The Lenovo 300e lets students’ creativity flourish.
Finish your homework
The Lenovo 300e won’t slow you down, thanks to powerful Intel® processing, LPDDR4 memory, and fast, efficient storage options.
No outlet? No problem
Fading batteries distract students and slow down learning. That’s why we engineered the Lenovo 300e to last the whole school day without recharging. And its lightweight, portable profile – just 3.19 lbs / 1.45 kg – means it won’t drag on-the-go students and teachers down.
Connect and collaborate
Whether you need to connect to the internet, or to keyboards and mice, the Lenovo 300e will make it happen. Multiple ports deliver powerful and fast connectivity to peripherals. And 2 x 2 AC WiFi primes it for collaboration and exploration.
Lenovo 300e Yoga Chromebook, MediaTek, 11.6", 1366 x 768 pixels, 4 GB, 32 GB, ChromeOS
Lenovo 300e Yoga Chromebook. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: MediaTek, Processor model: Kompanio 520. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: MediaTek Integrated Graphics. Operating system installed: ChromeOS. Product color: Gray