location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82N600MSMH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196118690513 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 82N600MSMH user manual (16.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 82N600MSMH user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 5800H (16MB Cache, 3.2GHz)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 3080 (16GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 1000GB SSD
Long product name Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray :
The short editorial description of Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray

AMD Ryzen 7 5800H (16MB Cache, 3.2GHz), 16GB DDR4-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3080 (16GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
The official marketing text of Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray as supplied by the manufacturer

Ultimate performance. Uncompromised battery life.

With the all-new AMD Ryzen™ 5000 H-Series Mobile Processors, you can enjoy the best competitive gaming performance on a thin and light notebook with amazing battery life. Never compromise on your gaming laptop again.

Ultimate performance for gamers & creators

Experience ultimate performance with the latest NVIDIA® GeForce RTX™ 30 Series Laptop GPUs for gamers and creators. Supercharged with Ray Tracing Cores, Tensor Cores, and streaming multiprocessors, our thin and light design delivers the most realistic ray-traced graphics, cutting-edge new features, and the power of AI.

Ultimate performance for gamers & creators

Experience ultimate performance with the latest NVIDIA® GeForce RTX™ 30 Series Laptop GPUs for gamers and creators. Supercharged with Ray Tracing Cores, Tensor Cores, and streaming multiprocessors, our thin and light design delivers the most realistic ray-traced graphics, cutting-edge new features, and the power of AI.

Expand your visual winning zone

Aim higher and see more through the world’s first 16" QHD display. The Lenovo Legion 7 Gen 6 (16" AMD) equips you with buttery smooth, up-to-165Hz refresh rates, NVIDIA® G-SYNC and AMD FreeSync™ support, and less-than-3ms response times with OverDrive. Your threats become more visible as you enjoy a deadly edge on reaction times.

Smarter cooling with Coldfront 3.0

Legion Coldfront 3.0 takes cooling to an entirely new level. It packs an intelligent intake system with over 10,500 machine-drilled intake vents, additional intake vents under each key switch, a turbo-charged dual fan design, and a quad-channel exhaust system with vapor chamber technology.

A new intelligent mode uses AI to optimize the most demanding AAA titles without breaking a sweat. So go ahead and burn through hours of gaming at max clock speeds with zero throttling. You can even control the fan speed and voltage with Q Control 4.0 to handle a full-throttle flow or to extend battery life.

Harness the power of the Lenovo Legion AI Engine

The Lenovo Legion AI Engine is our most groundbreaking gaming solution yet. Its Auto-Optimization mode intelligently identifies your game launches and optimizes system performance with dynamic CPU/GPU power distribution. You’ll enjoy the highest possible FPS whether your game is CPU or GPU intensive. In Auto-Detect mode, you’ll enjoy maximum frame rates on 16 of the most popular AAA titles, exclusive to Legion devices.

Short summary description Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
This short summary of the Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 7, AMD Ryzen™ 7, 3.2 GHz, 16", 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:
This is an auto-generated long summary of Lenovo Legion 7 AMD Ryzen™ 7 5800H Laptop 16" WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 11 Home Gray based on the first three specs of the first five spec groups.

Lenovo Legion 7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Gray

Design
Color name
Storm Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Aluminum
Market positioning
Gaming
Introduction year
2021
Display
Display diagonal *
16"
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB color space
sRGB
Color gamut
100%
Maximum refresh rate
165 Hz
Contrast ratio (typical)
1200:1
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range (HDR) 400
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5800H
Processor cores
8
Processor boost frequency
4.4 GHz
Processor frequency *
3.2 GHz
Processor cache
16 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3080
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
2
Speakers manufacturer
Harman Kardon
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Camera
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
RGB
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Fast charging
Yes
Power
AC adapter power
300 W
AC adapter frequency
50 Hz
AC adapter input voltage
230 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Certification
ErP Lot 3 TUV RoHS compliant
Weight & dimensions
Width
14.2" (360 mm)
Depth
10.2" (260 mm)
Height (front)
0.791" (2.01 cm)
Height (rear)
0.925" (2.35 cm)
Weight *
5.51 lbs (2.5 kg)