location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82KD008XIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196118550398 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 10:47:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 82KD008XIX user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen 5 5500U (6C/12T, 2.1/4.0GHz, 3MB L2/8MB L3)
  • - 8GB DDR4-3200
  • - 512GB SSD M.2 2242 PCIe 3.0x4 NVMe
  • - AMD Radeon Graphics
  • - Windows 11 Home 64
Guarantee: 1-year, Depot
Long product name Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black :
The short editorial description of Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

AMD Ryzen 5 5500U (6C/12T, 2.1/4.0GHz, 3MB L2/8MB L3), 8GB DDR4-3200, 512GB SSD M.2 2242 PCIe 3.0x4 NVMe, 15.6" FHD (1920x1080) TN 250nits Anti-glare 45% NTSC, AMD Radeon Graphics, 11ac 2x2 + BT5.0, 720p with Privacy Shutter, Windows 11 Home 64
More>>>
Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
The official marketing text of Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black as supplied by the manufacturer

Meet business challenges head-on
The Lenovo V15 Gen 2 (15" AMD) laptop is ready for business. Get great performance in the office or at home, thanks to AMD Ryzen™ 5000 Series Mobile Processors with Radeon™ Graphics. You’ll also appreciate business-level security features, ample memory and storage, and plenty of ports to connect to wherever you work.

Short summary description Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
This short summary of the Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V V15, AMD Ryzen™ 5, 2.1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
This is an auto-generated long summary of Lenovo V V15 AMD Ryzen™ 5 5500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black based on the first three specs of the first five spec groups.

Lenovo V V15. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Black

Processing power
Processing power

AMD Ryzen™ 5000 Series Mobile Processors with Radeon™ Graphics push the Lenovo V15 Gen 2 (15" AMD) laptop through your to-do list. On top of that, up to 16GB memory and a hybrid combination of up to 512GB M.2 PCIe SSD and 2TB HDD storage allow for efficient multitasking, speedy data access, and plenty of storage.

Eye-catching design
Eye-catching design

The V15 Gen 2 (15" AMD) laptop is sleek and portable, at 19.9mm / 0.78" and 1.7kg. Two colour options give it a unique visual identity: Iron Gray, with in-mold rolling (IMR) textured lines on two sides; or Black, with a special tactile finish on three sides. Make a distinctive impression.

Impressive visuals
Impressive visuals

With its four-sided narrow bezels, the V15 Gen 2 laptop’s display boasts an impressive 88% screen-to-body ratio. This keeps your eyes on its 15.6" FHD (1920 x 1080) antiglare display, available at up to 300 nits. Combined with two 1.5W stereo speakers, Dolby Audio™, and dual array microphones, the display lends itself to an enjoyable audiovisual experience.

Secure & connectable
Secure & connectable

The V15 Gen 2 laptop encrypts your data via Trusted Platform Module (TPM) 2.0 firmware, keeping it safe and secure. Its physical webcam shutter protects your privacy. The laptop is also easy to deploy and use, with multiple USB and HDMI ports for easy connectivity.

Buy this PC and get a Free upgrade to Windows 11 when available.1
Buy this PC and get a Free upgrade to Windows 11 when available.1

1 Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Design
Color name
Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB color space
NTSC
Color gamut
45%
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5500U
Processor cores
6
Processor boost frequency
4 GHz
Processor frequency *
2.1 GHz
Processor cache type
L2 & L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Network
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
Yes
Keyboard backlit
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
English, Italian
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
38 Wh
Battery life (max)
7.5 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Smart card reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3 RoHS compliant TÜV Rheinland Low Blue Light
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.1" (359.2 mm)
Depth
9.28" (235.8 mm)
Height
0.783" (19.9 mm)
Weight *
3.75 lbs (1.7 kg)