location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82K000A2MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196800439857 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:09:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 5 5600H (16MB Cache, 3.3GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue :
The short editorial description of Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue

AMD Ryzen 5 5600H (16MB Cache, 3.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce GTX 1650 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue:
The official marketing text of Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue as supplied by the manufacturer

Purpose-built performance
Experience the latest games on the Legion 5 (17" AMD). AI-optimized performance enhancers bring everything you need to compete and create content like a pro on AMD Ryzen™ processors and NVIDIA® GeForce RTX™ 30 Series graphics. A 17" FHD display with competition-level refresh rates and support for Dolby Vision™ provide big views. And you’ll always hit your mark with the Legion Truestrike keyboard.

Ultimate performance. Uncompromised battery life.
They say life is full of compromises. They say you can’t have high performance and long battery life on the same notebook. They say that a high-performance gaming laptop has to be big, bulky, and heavy. They’re wrong. Now you can enjoy elite gaming performance on a thin and light notebook with amazing battery life, thanks to the new AMD Ryzen™ 5000 H-Series Mobile Processors. Never compromise on your gaming laptop again.

Ultimate performance for gamers and creators
NVIDIA® GeForce RTX™ 30 Series Laptop GPUs deliver the ultimate performance for gamers and creators. They’re powered by Ampere—NVIDIA’s 2nd Gen RTX architecture—with new Ray Tracing Cores, Tensor Cores, and streaming multiprocessors for a huge leap in performance. Experience the most realistic ray-traced graphics, cutting-edge new features, and the power of AI in thin and light designs.

Cooler. Smarter. Coldfront 3.0.
Extending its legacy of max clock speeds with zero throttling over long sessions, the Legion Coldfront 3.0 ups the stakes even further, with an intelligent intake system, turbo-charged dual fan design, and quad-channel exhaust system with improved thermal fins, intake vents underneath each keyboard switch and heat sinks. A new intelligent mode uses artificial intelligence to optimize the most demanding titles without breaking a sweat, while Q Control 4.0 lets you control fan speed and voltage to shift between full-throttle flow or extended battery life.

Introducing the Lenovo Legion AI engine
The Lenovo Legion AI Engine is our most groundbreaking gaming solution yet. Its Auto-Optimization mode intelligently identifies your game launches and optimizes system performances with dynamic CPU/GPU power distribution. The result is the highest possible FPS whether your game is CPU or GPU intensive. In Auto-Detect mode, you’ll enjoy maximum frame rates on 16 of the most popular AAA titles, exclusive to Legion devices.

Immersive visuals. Fast refresh.
Get desktop-sized field-of-view on the Legion 5’s 17.3" widescreen FHD display, featuring Dolby Vision™ support and up to 72% NTSC color accuracy for amazing detail in your favorite games. And with up to 144Hz refresh rate you can seize the upper hand and dominate even the most competitive lobbies.

Strike hard. Strike true.
Tactile. Responsive. Accurate. The Legion 5 features the Legion TrueStrike keyboard. Forged from years of gaming experience, TrueStrike features soft-landing switches with 1.5mm key travel that leverage a second transition design, meaning you get deeper strokes with equal force on every strike for an improved input experience, offline or on. TrueStrike further delivers a superior layout with dedicated media keys, number pad, larger arrow keys and one-piece trackpad illuminated with a crisp white backlight.

Immersive 3D audio
Better hearing makes for better gaming, and Nahimic drastically improves your experience by providing unprecedented immersive 3D audio designed for gamers specifically. Build a competitive advantage over your enemies with the sound tracker, which provides a visual indicator that points out the directions from which predominant sounds are coming. Experience a crystal-clear communication with your teammates as never before. Nahimic doesn’t just let you play your game—it lets you live it.

Short summary description Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue:
This short summary of the Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 5, AMD Ryzen™ 5, 3.3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue:
This is an auto-generated long summary of Lenovo Legion 5 AMD Ryzen™ 5 5600H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Blue based on the first three specs of the first five spec groups.

Lenovo Legion 5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600H, Processor frequency: 3.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Black, Blue

Design
Color name
Phantom Blue (Top), Shadow Black (Bottom)
Product type *
Laptop
Product color *
Black, Blue
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Market positioning
Gaming
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB color space
NTSC
Color gamut
72%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 5 5th Gen
Processor model *
5600H
Processor cores
6
Processor boost frequency
4.2 GHz
Processor frequency *
3.3 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio chip
Realtek ALC3306
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Camera
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
White
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3
Weight & dimensions
Width
15.7" (398.6 mm)
Depth
11.4" (290 mm)
Height (front)
0.957" (2.43 cm)
Height (rear)
1.03" (2.62 cm)
Weight *
6.57 lbs (2.98 kg)